Voith Turbo Inc. Blind Assembly Coupling BR 371

Description
Twin element blind assembly coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - generator solid shaft For 1-bearing generators
Description
Twin element blind assembly coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - generator solid shaft For 1-bearing generators

Suppliers

Company
Product
Description
Supplier Links
Blind Assembly Coupling - BR 371 - Voith Turbo Inc.
York, PA, USA
Blind Assembly Coupling
BR 371
Blind Assembly Coupling BR 371
Twin element blind assembly coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - generator solid shaft For 1-bearing generators

Twin element blind assembly coupling
Features:

  • Nominal
    torque capacity TKN:
    360 - 91,600 Nm
  • Connection
    engine flywheel - generator solid shaft
  • For 1-bearing generators
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 371
Product Name Blind Assembly Coupling
Coupling Type Flexible Disc
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-20SJ40, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj40 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Flectors - 2032397 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 0.7874 inch (20 mm)
View Details