Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 155

Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection flange - joint shaft
Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection flange - joint shaft

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 155 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 155
Kuesel Universal Joint Shaft Coupling BR 155
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection flange - joint shaft

Centered single element coupling
Features:

  • Nominal
    torque capacity TKN:
    180 - 45,800 Nm
  • Friction bearing
  • Frictional damping
  • Connection
    flange - joint shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 155
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Flexible Couplings - 8691749 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.62 inch (92 mm)
View Details