Voith Turbo Inc. Blind Assembly Coupling BR 340

Description
Single element blind assembly coupling without preload Features: Connection engine flywheel - splined shaft For light-duty applications
Description
Single element blind assembly coupling without preload Features: Connection engine flywheel - splined shaft For light-duty applications

Suppliers

Company
Product
Description
Supplier Links
Blind Assembly Coupling - BR 340 - Voith Turbo Inc.
York, PA, USA
Blind Assembly Coupling
BR 340
Blind Assembly Coupling BR 340
Single element blind assembly coupling without preload Features: Connection engine flywheel - splined shaft For light-duty applications

Single element blind assembly coupling without preload
Features:

  • Connection
    engine flywheel - splined shaft
  • For light-duty applications
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 340
Product Name Blind Assembly Coupling
Coupling Type Flexible Disc
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032426 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details