Voith Turbo Inc. Datasheets for Torque Limiters and Slip Clutches
Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque.
Torque Limiters and Slip Clutches: Learn more
| Product Name | Notes |
|---|---|
| Compact design with connection flange at each end, suitable for gear couplings. | |
| For installation between a ground shaft and hub, with higher operating speeds. | |
| For installation between a ground shaft and hub, with low operation speeds. This type is not axially located and cannot absorb axial thrust following release of the safety device. | |
| For installation between a plain shaft and a universal joint or other flange connection. On request the flange connection dimensions can be modified. Sample of a special application: Safeset SR-N... | |
| For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub. | |
| For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub. | |
| This design is developed for heavy duties and preferably in conjunction with gear couplings, metal membrane couplings or universal joints. For this purpose connecting flanges on both sides are provided. | |
| With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing... |