Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 157

Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection solid shaft - joint shaft Smallest coupling inertia at universal joint shaft side
Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection solid shaft - joint shaft Smallest coupling inertia at universal joint shaft side

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 157 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 157
Kuesel Universal Joint Shaft Coupling BR 157
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection solid shaft - joint shaft Smallest coupling inertia at universal joint shaft side

Centered single element coupling
Features:

  • Nominal
    torque capacity TKN:
    180 - 45,800 Nm
  • Friction bearing
  • Frictional damping
  • Connection
    solid shaft - joint shaft
  • Smallest coupling inertia at universal joint shaft side
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 157
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 2032430 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.56 inch (65 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Order With Part Number: A 5Z 3-05016 - A 5Z 3-05016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Coupling Length 1.72 inch (43.66 mm)
View Details