Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 199

Description
Coupling design consisting of: - highly flexible coupling - joint shaft - connecting elements, if required Features: Nominal torque capacity TKN: 180 - 91,600 Nm
Description
Coupling design consisting of: - highly flexible coupling - joint shaft - connecting elements, if required Features: Nominal torque capacity TKN: 180 - 91,600 Nm

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 199 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 199
Kuesel Universal Joint Shaft Coupling BR 199
Coupling design consisting of: - highly flexible coupling - joint shaft - connecting elements, if required Features: Nominal torque capacity TKN: 180 - 91,600 Nm

Coupling design consisting of:
- highly flexible coupling
- joint shaft
- connecting elements, if required

Features:

  • Nominal
    torque capacity TKN:
    180 - 91,600 Nm
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 199
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.65 inch (42 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
PURCHASE WITH A 5Z 1-2116 - A 5Z 1-2116 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 30 In-lbs (34.59 kg-cm)
Rated Speed 11500 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details