Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 142

Description
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel/housing - joint shaft Relative small mass on the flywheel
Description
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel/housing - joint shaft Relative small mass on the flywheel

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 142 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 142
Kuesel Universal Joint Shaft Coupling BR 142
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 180 - 45,800 Nm Antifriction bearing Frictional damping Connection engine flywheel/housing - joint shaft Relative small mass on the flywheel

Centered single element coupling,
coupling as flange bearing
Features:

  • Nominal
    torque capacity TKN:
    180 - 45,800 Nm
  • Antifriction bearing
  • Frictional damping
  • Connection
    engine flywheel/housing - joint shaft
  • Relative small mass on the flywheel
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 142
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 606058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details