Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 140

Description
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 400 - 16,000 Nm Antifriction bearing Connection engine flywheel/housing - joint shaft
Description
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 400 - 16,000 Nm Antifriction bearing Connection engine flywheel/housing - joint shaft

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 140 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 140
Kuesel Universal Joint Shaft Coupling BR 140
Centered single element coupling, coupling as flange bearing Features: Nominal torque capacity TKN: 400 - 16,000 Nm Antifriction bearing Connection engine flywheel/housing - joint shaft

Centered single element coupling,
coupling as flange bearing
Features:

  • Nominal
    torque capacity TKN:
    400 - 16,000 Nm
  • Antifriction bearing
  • Connection
    engine flywheel/housing - joint shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 140
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 606049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Any combination of hubs (A 5A15M331503, A 5A15M331504, A 5A15M331506) can be mated with disk (A 5P15M3315) to form a coupling - A 5P15M3315 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5906 inch (15 mm)
Coupling Length 1.02 inch (25.9 mm)
View Details