Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 173

Description
Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Frictional damping Connection flange - joint shaft
Description
Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Frictional damping Connection flange - joint shaft

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 173 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 173
Kuesel Universal Joint Shaft Coupling BR 173
Centered twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Friction bearing Frictional damping Connection flange - joint shaft

Centered twin element coupling
Features:

  • Nominal
    torque capacity TKN:
    360 - 91,600 Nm
  • Friction bearing
  • Frictional damping
  • Connection
    flange - joint shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 173
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-22, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-22 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 150 N·m [Ø26/Ø26 mm] - 1-4413.0031 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1327 In-lbs (1531 kg-cm)
Rated Speed 20000 rpm
View Details
Bellow Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Metal Bellows
Units Metric Design
View Details
Flexible Couplings - 8691727 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.95 inch (75 mm)
View Details