Voith Turbo Inc. Kuesel Universal Joint Shaft Coupling BR 152

Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft
Description
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft

Suppliers

Company
Product
Description
Supplier Links
Kuesel Universal Joint Shaft Coupling - BR 152 - Voith Turbo Inc.
York, PA, USA
Kuesel Universal Joint Shaft Coupling
BR 152
Kuesel Universal Joint Shaft Coupling BR 152
Centered single element coupling Features: Nominal torque capacity TKN: 180 - 45,800 Nm Friction bearing Frictional damping Connection engine flywheel - joint shaft

Centered single element coupling
Features:

  • Nominal
    torque capacity TKN:
    180 - 45,800 Nm
  • Friction bearing
  • Frictional damping
  • Connection
    engine flywheel - joint shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 152
Product Name Kuesel Universal Joint Shaft Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Torque Limiting Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Units Metric Design
View Details
Flexible Couplings - 132167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.7500 inch (19.05 mm)
View Details