Voith Turbo Inc. Universally Flexible Coupling BR 200

Description
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft
Description
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft

Suppliers

Company
Product
Description
Supplier Links
Universally Flexible Coupling - BR 200 - Voith Turbo Inc.
York, PA, USA
Universally Flexible Coupling
BR 200
Universally Flexible Coupling BR 200
Universally flexible twin element coupling Features: Nominal torque capacity TKN: 360 - 91,600 Nm Connection engine flywheel - solid shaft

Universally flexible twin element coupling
Features:

  • Nominal
    torque capacity TKN:
    360 - 91,600 Nm
  • Connection
    engine flywheel - solid shaft
Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Flexible Couplings
Product Number BR 200
Product Name Universally Flexible Coupling
Coupling Type Torsionally Flexible Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Flexible Couplings - 8691755 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details