Parent Petroleum Co. Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| larger image 76 Hydraulic/Tractor Fluid is a multifunctional fluid formulated for use in farm tractors and off-highway equipment requiring one lubricant for the transmission, final drive, wet brakes and hydraulic... | |
| larger image 76 MERCON®V ATF is a superior quality lubricant for passenger car and light truck automatic transmissions and other applications that specify a Ford MERCON®V, Ford MERCON® or General... | |
| larger image 76 Multi-Purpose ATF is designed for use in automatic transmissions in passenger cars and light trucks manufactured by General Motors and Ford prior to 1992, except those requiring... | |
| larger image Castrol Blue Hydraulic Plus meets the most severe Industry requirements including the new "hybrid" test from Denison (T6H2OC) which incorporates both vane and piston pumps under wet and... | |
| larger image Castrol Carelube HTG is formulated from natural vegetable oils to be more environmentally acceptable than traditional mineral-based hydraulic fluids. Since hydraulic systems are prone to leakage due to... | |
| larger image Castrol Paradene AW is a premium industrial antiwear hydraulic oil line for hydraulically activated equipment that utilizes high-performance pumps. They contain very effective anti-wear additives that allow them... | |
| larger image Castrol Paradene R & O oils are specially formulated premium products containing additives that are carefully chosen to insure outstanding long-term performance. Castrol Paradene R & O oils... | |
| larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to... | |
| larger image Conoco Hydroclear Diamond Class AW Turbine Oil is a premium quality, antiwear, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service geared... | |
| larger image Conoco Hydroclear Diamond Class Heat Transfer Fluids are premium quality fluids specifically developed for use in liquid-phase heat transfer systems. They are available in two different formulations, "O/S"... | |
| larger image Conoco Hydroclear Diamond Class Turbine Oil is a premium quality, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service gas turbines and... | |
| larger image Conoco Hydroclear Quench Oils are high-quality oils developed for heat treatment of ferrous metals in a wide variety of quenching operations. They are formulated to provide deep and... | |
| larger image Conoco Hydroclear TCS Slideway Lubricant is a demulsible, compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip... | |
| larger image Conoco Hydroclear Ultra-Clean Multipurpose R&O Oil is a premium quality, ashless, rust and oxidation (R&O)-inhibited mineral oil developed for the lubrication of industrial equipment requiring an ultra-clean, general-purpose... | |
| larger image Conoco Hydroclear Ultra-Clean Spindle Oil is a premium quality spindle oil developed for use in a wide variety of high-speed CNC milling machines that require an ultra-clean spindle... | |
| larger image Conoco Industrial Oil is a highly refined, non-compounded paraffinic mineral oil recommended for use as a high-quality process oil or blending component for other lubricants. Industrial Oil is... | |
| larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is... | |
| larger image Conoco Megaflow AW Ultra-Clean Hydraulic Oil is a premium quality antiwear hydraulic oil developed for use in industrial and mobile hydraulic systems that operate at high pressures and... | |
| larger image Conoco Multi-Way Machine Lubricant is a compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to... | |
| larger image Conoco Multipurpose R&O Oil is a rust and oxidation (R&O)-inhibited circulating oil developed for use in circulation systems, geared turbines, lightly loaded gearboxes and many other industrial applications. | |
| larger image Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure,... | |
| larger image Conoco Rock Drill Oil is an adhesive, extreme-pressure lubricant specially developed for the lubrication of air-powered tools such as rock drills, jackhammers, pavement breakers and drifters. It also... | |
| larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use... | |
| larger image Conoco Spindle Oil is a high-quality spindle oil developed for the lubrication of high-speed needle and spindle bearings found in industrial, agricultural and textile equipment. Spindle Oil is... | |
| larger image Conoco Transformer Oil is a highly refined electrical insulating oil developed for use in oil-immersed transformers, capacitors, tap changers and circuit breakers where the equipment manufacturer specifies a... | |
| larger image Conoco Wet Gas Compressor Fluid is a high-quality lubricant developed for the lubrication of oil-flooded rotary compressors and for cylinder lubrication in reciprocating compressors in natural gas service. | |
| larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability... | |
| larger image Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils... | |
| larger image Phillips 66 X/C® 5606H and 5606A Aviation Hydraulic Fluids are mineral oil-based, high-viscosity index, antiwear hydraulic fluids, designed to meet the severe demands of aerospace and industrial applications. | |
| larger image Phillips 66 X/C® Aviation Oil is an ashless dispersant, multigrade engine oil specifically formulated for year-round use in aircraft piston engines. It provides distinct performance benefits compared to... | |
| larger image Quintolubric® 822-450 is a premium quality, readily biodegrable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in... | |
| larger image Syncon AW Hydraulic Fluid is a premium quality, synthetic antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating at high... | |
| larger image Syncon Barrier Oil is a premium quality, non-reactive, synthetic light process oil developed for use as a barrier oil in seal applications where the manufacturer calls for a... | |
| larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging... | |
| larger image Syncon R&O Oil is a multipurpose synthetic circulating oil developed for use in a wide variety of industrial applications. It is available in nine viscosity grades: ISO 32,... | |
| larger image Syncon Refrigeration Oil is a premium quality synthetic lubricant developed for use in rotary screw compressors in refrigeration service compressing ammonia, methyl chloride or carbon dioxide. Syncon Refrigeration... | |
| larger image Syncon Turbine Oil is a premium quality synthetic lubricant developed for use in land-based gas turbines operating over a wide range of temperatures, where the manufacturer calls for... | |
| larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such... | |
| larger image Syndustrial Gas Compressor Oil is a premium quality, synthetic blend lubricant developed for use as a crankcase oil and for cylinder lubrication in reciprocating compressors in natural gas... | |
| larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or... | |
| larger image Syndustrial R&O Oil is a premium quality synthetic diester lubricant developed primarily for use in reciprocating and some rotary air compressors operating under severe-service conditions, and in moisture-free... | |
| larger image Syndustrial Rotary Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary lobe and rotary vane air compressors. It is particularly recommended... | |
| larger image Syndustrial Turbine Oil is a premium quality synthetic lubricant developed for the severe service requirements of aero-derivative stationary and marine gas turbines. Syndustrial Turbine Oil is available in... | |
| larger image Synkool HD is a premium quality, water-soluble, synthetic coolant developed for medium- to heavy-duty turning, milling and grinding of ferrous metals, as well as grinding and light-duty machining... | |
| larger image Synkool SS is a premium quality, water-soluble, semi-synthetic coolant developed for general-purpose turning, milling and grinding of steel and high-speed steel alloys. It offers the ease of maintenance... | |
| larger image The shear stable polymers in Castrol Dual Range HV keep the fluid's viscosity consistent over a wide range of temperatures. High operating temperatures, which may breakdown other hydraulic... | |
| larger image White Oil is a highly refined, premium quality mineral oil developed for use in food processing plants, consumer products and in other applications that require an exceptionally pure... |