Parent Petroleum Co. Datasheets for Petroleum and Mineral Oil Products

Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more

Product Name Notes
larger image
larger image Kendall® GT-1 Full Synthetic Motor Oil with Liquid Titanium is a premium quality, full-synthetic engine oil designed to provide maximum protection for passenger cars and light trucks operating...
larger image Kendall® GT-1 High Mileage Synthetic Blend Motor Oil with Liquid Titanium is a premium quality, part-synthetic engine oil specially designed for use in gasoline-fueled vehicles with more than...
larger image 76 HT/4 Fluid is a shear stable transmission and drive-train fluid specially designed to meet and exceed the performance requirements of the Caterpillar TO-4 specification. It provides substantially...
larger image 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It...
larger image 76 RedTac Grease is a heavy-duty, adhesive, multipurpose grease designed for use in a wide variety of automotive and industrial applications. It is formulated with lithium 12-hydroxystearate soap...
larger image 76 T5X® Heavy Duty Monogrades are high-quality, low ash diesel engine oils designed primarily for use in high output 2-stroke cycle diesel engines. The low ash content helps...
larger image Allison TES-389 Approved (AA-32252007) Allison C-4 Approved (C4-32262007) Castrol Heavy Duty Multi-Purpose ATF is a multipurpose power transmission fluid that is designed for most power transmission and hydraulic...
larger image Castrol Aerial Lift Fluid is a specially formulated multi-viscosity high performance hydraulic fluid. It is designed to provide superior performance in mobile lift applications where ambient temperatures vary...
larger image Castrol Assuron (SAE 10W, 20, 30, 40, and 50) are high performance, heavy-duty engine oils that couple selected base stocks with a carefully balanced additive package. Castrol Assuron...
larger image Castrol Contractor Special is a lithium complex grease that contains 3% molybdenum disulfide. These solid additives help Castrol Contractor Special maintain barrier lubrication and film strength during extremes...
larger image Castrol Elixion, a revolutionary SAE 5W-30 synthetic engine oil, is formulated with a polyalphaolephin (PAO) engineered base fluid that is free from wax, metals and sulfur. PAO base...
larger image Castrol EP Gear Lubricants are exceptional quality gear oils that are designed for severe duty applications. Castrol EP Gear Lubricants offer excellent gear protection and possible extended lubricant...
larger image Castrol Fifth Wheel Grease has been designed specifically for fifth wheel applications where stay-in-place performance is critical under all weather and application conditions. Fifth wheels typically experience extreme...
larger image CASTROL GTX HIGH MILEAGE is the premium engine oil for engines with over 75,000 miles. As your engine ages, its performance decreases and oil breaks down faster. Over...
larger image Castrol HD Lithium is a smooth, dark amber colored, lithium 12-hydroxy stearate grease formulated in NLGI 00 and 000 consistencies. Castrol HD Lithium 000 Grease is intended for...
larger image Castrol HD Lithium is a smooth, dark brown lithium 12-hydroxy stearate EP grease formulated in NLGI 0, 1 and 2 consistencies. It is intended for use on a...
larger image Castrol Heavy Duty 50/50 Pre-Diluted Extended Life Coolant/Antifreeze is a 50/50 mix of Castrol Heavy Duty Extended Life Coolant/Antifreeze and deionized water. Castrol Heavy Duty 50/50 Pre-Diluted Extended...
larger image Castrol Heavy Duty Antifreeze with SCA is designed to provide superior engine protection for heavy-duty cooling systems. For years, heavy-duty operators were limited to using low silicate automotive/heavy...
larger image Castrol Premix Antifreeze with SCA (Supplemental Coolant Additive) is a premix (50/50 pre-diluted with deionized water) version of Castrol Heavy Duty Antifreeze with SCA. Castrol Premix Antifreeze with...
larger image Castrol Pyroplex Blue maintains mobility while building tack and adhesion when faced with water contamination. This Hydro- Activatedâ„¢ technology helps Castrol Pyroplex Blue resist softening and washout when...
larger image Castrol Pyroplex Gold provides the ultimate protection against wear for critical equipment. A semi-synthetic, extreme pressure grease, Castrol Pyroplex Gold contains more than 20% solids, including 6% molybdenum...
larger image Castrol Pyroplex Protection ES is a specially formulated synthetic, lithium complex grease designed for extended service performance in challenging on-highway applications. Its unique inhibitor additive system provides maximum...
larger image Castrol Pyroplex Red is a high temperature, EP, lithium complex grease that meets the highest performance standards of automotive, fleet, industrial, farm and off-highway applications. Its ability to...
larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol...
larger image Castrol SHL 00 is a semi-fluid synthetic (PAO) lubricant that can be used for the lubrication of truck wheel hub assemblies where minimal leakage is desired and long...
larger image Castrol Syn-Gear Lubricants are a line of API GL-5 heavy-duty synthetic gear lubricants. Castrol Syn-Gear Lubricants provide excellent cold weather performance, outstanding stability under higher than normal operating...
larger image Castrol Trans-C is formulated to meet the strict frictional requirements of a Caterpillar TO-4 fluid. Castrol Trans-C is tested for friction control using seven different frictional materials, both...
larger image Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed...
larger image Castrol Way Lubricants are specially formulated for the sliding ways of machine tools. These oils are fortified with selected oiliness, extreme pressure additives and a special material to...
larger image Castrol Worm Gear Lubricants represent current technology for the lubrication of industrial worm gear drives. Castrol Worm Gear Lubricants are compounded to provide extra lubricity and friction modification...
larger image Conoco Circulation Oil is a high-quality, rust-inhibited mineral oil specially developed for the lubrication of conveyor and crusher bearings in copper crushing mills. Circulating Oil is available in...
larger image Conoco FC Fluid-D is a water-glycol based fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards.
larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It...
larger image Conoco Super-STA and Super-STA M are adhesive, multipurpose, extreme-pressure (EP) lithium greases developed for use in a wide variety of automotive and industrial applications. They contain a tackiness...
larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining...
larger image Conoco Tacna HD is a premium quality, adhesive, extreme-pressure (EP) lithium complex grease developed for industrial use in heavily loaded, slow- to medium-speed bearings. It also is recommended...
larger image Dominion 3 Motor Oils are formulated from quality base stocks combined with advanced detergent-dispersant , antioxidant, anti-wear agent, friction modifier, and defoamant additives. These oils provide an excellent...
larger image Dominion 3 Synthetic Diesel 5W-40 heavy duty diesel engine oil is formulated with advanced additive technology and Synthetic base stocks. It exceeds API CJ-4 requirements for model year...
larger image Dynalife GC-LB is a high-quality, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling-element bearings operating at moderate...
larger image Dynalife HT is a high-quality, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily-loaded plain and rolling-element bearings operating at moderate to...
larger image Dynalife L-EP is a high-quality, multipurpose, extreme-pressure lithium grease developed for use in a wide variety of automotive and industrial applications under a wide range of operating conditions.
larger image MAXIMUM PROTECTION AGAINST VISCOSITY AND THERMAL BREAKDOWNâ„¢ Castrol GTX, with its unique shear stable viscosity improvers, exceeds demanding U.S. high shear and stay-in-grade requirements for viscosity breakdown protection.
larger image Megaplex XD3 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of construction and off-road equipment manufactured by Caterpillar, Komatsu Dresser,...
larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu...
larger image Multi-purpose Lubricant Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and...
larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at...
larger image Phillips 66 Aviation Antirust Oil is specially formulated to help protect aircraft piston engines against rust and corrosion during extended periods of inactivity. Airframe manufacturers have used it...
larger image Phillips 66 Type A 100AW Aviation Oil is an ashless dispersant, single-grade engine oil pre-blended with the correct concentration of antiwear additive (LW-16702) mandated by Lycoming Service Bulletins...
larger image Phillips 66 Type A Aviation Oil is an ashless dispersant, single-grade engine oil specially formulated for use in aircraft piston engines. The ashless dispersant formulation helps minimize the...
larger image Phillips 66 Type M Aviation Oil is an ashless, nondispersant, multigrade engine oil recommended for use in aircraft piston engines where the operator prefers mineral-based engine oil that...
larger image Pure FM is a premium quality, food-grade, synthetic grease specially developed for use as a lubricant in applications where there is the possibility of incidental food contact. It...
larger image Syncon EP Plus Gear Oil is a premium quality, synthetic, extreme-pressure gear lubricant recommended for enclosed industrial gears and heavily loaded plain or rolling-element bearings operating under extreme-temperature...
larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions.
larger image Syncon Wind Turbine Oil is a state-of-the-art, synthetic, extreme-pressure (EP) gear lubricant specifically developed for lubricating the heavily loaded gears and rolling-element bearings in gearboxes of new-generation wind...
larger image Synthetic Lubricant Castrol Syngear CD-50 is a fully synthetic lubricant for use in manual transmissions engaged in severe service environments and where extended drains are desired. It is...
larger image Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid...