Parent Petroleum Co. Rock Drill 100 1058242

Description
larger image Conoco Rock Drill Oil is an adhesive, extreme-pressure lubricant specially developed for the lubrication of air-powered tools such as rock drills, jackhammers, pavement breakers and drifters. It also may be used for the lubrication of machine tool slideways. Rock Drill Oil is available in seven viscosity grades, ISO 32 through ISO 320, to cover a wide range of applications and operating temperatures. It is formulated with high-quality paraffinic base oils and select additives tailored to provide maximum protection for pneumatic percussion tools. It has high load-carrying capacity to protect against wear and seizure of sliding metal surfaces under heavy or shock-load conditions. It has good adhesiveness to metal surfaces in the presence of moisture, and contains inhibitors to protect against rust and corrosion. It has good oxidation resistance and thermal stability at high temperatures for long service life.
Description
larger image Conoco Rock Drill Oil is an adhesive, extreme-pressure lubricant specially developed for the lubrication of air-powered tools such as rock drills, jackhammers, pavement breakers and drifters. It also may be used for the lubrication of machine tool slideways. Rock Drill Oil is available in seven viscosity grades, ISO 32 through ISO 320, to cover a wide range of applications and operating temperatures. It is formulated with high-quality paraffinic base oils and select additives tailored to provide maximum protection for pneumatic percussion tools. It has high load-carrying capacity to protect against wear and seizure of sliding metal surfaces under heavy or shock-load conditions. It has good adhesiveness to metal surfaces in the presence of moisture, and contains inhibitors to protect against rust and corrosion. It has good oxidation resistance and thermal stability at high temperatures for long service life.

Suppliers

Company
Product
Description
Supplier Links
Rock Drill 100 - 1058242 - Parent Petroleum Co.
St. Charles, IL, USA
Rock Drill 100
1058242
Rock Drill 100 1058242
larger image Conoco Rock Drill Oil is an adhesive, extreme-pressure lubricant specially developed for the lubrication of air-powered tools such as rock drills, jackhammers, pavement breakers and drifters. It also may be used for the lubrication of machine tool slideways. Rock Drill Oil is available in seven viscosity grades, ISO 32 through ISO 320, to cover a wide range of applications and operating temperatures. It is formulated with high-quality paraffinic base oils and select additives tailored to provide maximum protection for pneumatic percussion tools. It has high load-carrying capacity to protect against wear and seizure of sliding metal surfaces under heavy or shock-load conditions. It has good adhesiveness to metal surfaces in the presence of moisture, and contains inhibitors to protect against rust and corrosion. It has good oxidation resistance and thermal stability at high temperatures for long service life.

larger image
Conoco Rock Drill Oil is an adhesive, extreme-pressure lubricant specially developed for the lubrication of air-powered tools such as rock drills, jackhammers, pavement breakers and drifters. It also may be used for the lubrication of machine tool slideways.
Rock Drill Oil is available in seven viscosity grades, ISO 32 through ISO 320, to cover a wide range of applications and operating temperatures. It is formulated with high-quality paraffinic base oils and select additives tailored to provide maximum protection for pneumatic percussion tools. It has high load-carrying capacity to protect against wear and seizure of sliding metal surfaces under heavy or shock-load conditions. It has good adhesiveness to metal surfaces in the presence of moisture, and contains inhibitors to protect against rust and corrosion. It has good oxidation resistance and thermal stability at high temperatures for long service life.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1058242
Product Name Rock Drill 100
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hand pumps for H64 series - Hand pumps for H64 series - Kuriyama of America, Inc.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluid - 7032528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
Polyphenyl Ether High-Temperature Radiation-Resistant Base Fluid - Santolubec® OS-124 - SantoLubes LLC
Specs
Type / Function Hydraulic; Lubricating
Composition / Chemistry Straight; Synthetic
Kinematic Viscosity 363 cSt (0.0039 ft²/sec)
View Details