Parent Petroleum Co. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| larger image 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It... | |
| larger image Castrol EP Gear Lubricants are exceptional quality gear oils that are designed for severe duty applications. Castrol EP Gear Lubricants offer excellent gear protection and possible extended lubricant... | |
| larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol... | |
| larger image Castrol Syn-Gear Lubricants are a line of API GL-5 heavy-duty synthetic gear lubricants. Castrol Syn-Gear Lubricants provide excellent cold weather performance, outstanding stability under higher than normal operating... | |
| larger image Castrol Trans-C is formulated to meet the strict frictional requirements of a Caterpillar TO-4 fluid. Castrol Trans-C is tested for friction control using seven different frictional materials, both... | |
| larger image Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed... | |
| larger image Castrol Way Lubricants are specially formulated for the sliding ways of machine tools. These oils are fortified with selected oiliness, extreme pressure additives and a special material to... | |
| larger image Castrol Worm Gear Lubricants represent current technology for the lubrication of industrial worm gear drives. Castrol Worm Gear Lubricants are compounded to provide extra lubricity and friction modification... | |
| larger image Conoco Hydroclear EP Gear Oil is a premium quality, heavy-duty, extreme-pressure industrial gear oil developed for use in enclosed gearboxes operating under moderate to severe service conditions. It... | |
| larger image Multi-purpose Lubricant Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and... | |
| larger image Syncon EP Plus Gear Oil is a premium quality, synthetic, extreme-pressure gear lubricant recommended for enclosed industrial gears and heavily loaded plain or rolling-element bearings operating under extreme-temperature... | |
| larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. | |
| larger image Syncon Wind Turbine Oil is a state-of-the-art, synthetic, extreme-pressure (EP) gear lubricant specifically developed for lubricating the heavily loaded gears and rolling-element bearings in gearboxes of new-generation wind... | |
| larger image Synthetic Lubricant Castrol Syngear CD-50 is a fully synthetic lubricant for use in manual transmissions engaged in severe service environments and where extended drains are desired. It is... | |
| larger image Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid... |