larger image
Conoco Hydroclear Diamond Class AW Turbine Oil is a premium quality, antiwear, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service geared gas turbines and steam turbines.
Hydroclear Diamond Class AW Turbine Oil is available in two viscosity grades: ISO 32 and 46. It is formulated with high-quality, hydrocracked paraffinic base oils and select ashless additives to provide excellent wear protection, outstanding oxidation resistance, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to minimize sludge and varnish formation, and provide long service life. It protects system components against rust, corrosion and wear. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can interfere with proper lubrication.
Hydroclear Diamond Class AW Turbine Oil is filtered to an ISO Cleanliness Code of 18/16/13 for use in circulating systems with tight tolerances where particle contamination can cause operational problems.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | 1055675 |
| Product Name | Diamond Class AW Turbine 32 |
| Type / Function | Hydraulic |