larger image
Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of hydraulic components in systems subjected to high-pressure, high-temperature operating environments. Their high level of resistance to oxidation and good thermal stability characteristics help reduce deposit formation and help prevent sluggish system operation. They provide good protection against rust and corrosion in high humidity operations or where low levels of moisture are unavoidable. They separate water readily and have very good air release properties. These products meet the performance requirements of a wide range of hydraulic system and component OEM's and are compatible with the pump and component metallurgy used by various manufacturers.
The Dominion 3 Hydraulic AW Series oils are formulated with high quality base stocks and a carefully selected additive system that result in finished products that provide many desirable features to improve and prolong equipment life. They are designed to work with systems operating under moderate to severe conditions where a high level of anti-wear protection is needed, yet they are suitable for use in many systems where non-anti-wear hydraulic oils are generally recommended.
The Dominion 3 Hydraulic AW Series oils provide outstanding performance in a range of equipment operating under moderate to severe conditions. Their excellent oxidation resistance allows extension of oil and filter change intervals while assuring clean systems. Their high level of anti-wear protection and excellent film strength characteristics result in exceptional equipment performance that not only results in fewer breakdowns but helps improve production capacity. Their controlled demulsibility permits the oils to work well in systems contaminated with small amounts of water yet readily separate large amounts of water.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | HOUS0032/Pail |
| Product Name | Hydraulic AW ISO 32 |
| Type / Function | Hydraulic |