larger image
Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
Syndustrial FR Hydraulic Fluid is available in two viscosity grades: ISO 46 and 68. It is formulated with synthetic polyol esters and select ashless additives to provide outstanding fire resistance and excellent lubrication and wear protection for hydraulic pumps and motors. It has outstanding oxidation resistance and thermal stability at high temperatures, plus excellent detergency, to protect against sludge and varnish formation, and also protects hydraulic system components against rust and corrosion.
Syndustrial FR Hydraulic Fluid does not contain water, mineral oil or phosphate ester. It replaces water-glycol and invert-emulsion type hydraulic fluids without compromising overall hydraulic system integrity. It is readily biodegradable as determined by the CEC-L33-A97 test method.
Note: Syndustrial FR Hydraulic Fluid should not be mixed with conventional antiwear hydraulic oils, invert emulsions, phosphate esters or water-glycol fluids. It is a stand-alone product and cannot be used as top-up for existing hydraulic systems with different fluid types.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | 1053665 |
| Product Name | Syndustrial® FR Hydraulic 46 |
| Type / Function | Hydraulic |