Parent Petroleum Co. Synkool HD 1052087

Description
larger image Synkool HD is a premium quality, water-soluble, synthetic coolant developed for medium- to heavy-duty turning, milling and grinding of ferrous metals, as well as grinding and light-duty machining of aluminum and copper alloys. It contains a biocide and mixes easily with soft or hard water to form a high-quality synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and high-quality surface finishes on the machined parts. Synkool HD is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, amber-colored solution that permits easy observation of the machining operation. It has high lubricity to help minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool HD does not contain active sulfur, nitrites, phenols or diethanolamine (DEA).
Description
larger image Synkool HD is a premium quality, water-soluble, synthetic coolant developed for medium- to heavy-duty turning, milling and grinding of ferrous metals, as well as grinding and light-duty machining of aluminum and copper alloys. It contains a biocide and mixes easily with soft or hard water to form a high-quality synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and high-quality surface finishes on the machined parts. Synkool HD is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, amber-colored solution that permits easy observation of the machining operation. It has high lubricity to help minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool HD does not contain active sulfur, nitrites, phenols or diethanolamine (DEA).

Suppliers

Company
Product
Description
Supplier Links
Synkool HD - 1052087 - Parent Petroleum Co.
St. Charles, IL, USA
Synkool HD
1052087
Synkool HD 1052087
larger image Synkool HD is a premium quality, water-soluble, synthetic coolant developed for medium- to heavy-duty turning, milling and grinding of ferrous metals, as well as grinding and light-duty machining of aluminum and copper alloys. It contains a biocide and mixes easily with soft or hard water to form a high-quality synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and high-quality surface finishes on the machined parts. Synkool HD is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, amber-colored solution that permits easy observation of the machining operation. It has high lubricity to help minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool HD does not contain active sulfur, nitrites, phenols or diethanolamine (DEA).

larger image
Synkool HD is a premium quality, water-soluble, synthetic coolant developed for medium- to heavy-duty turning, milling and grinding of ferrous metals, as well as grinding and light-duty machining of aluminum and copper alloys. It contains a biocide and mixes easily with soft or hard water to form a high-quality synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and high-quality surface finishes on the machined parts.
Synkool HD is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, amber-colored solution that permits easy observation of the machining operation. It has high lubricity to help minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion.
Synkool HD does not contain active sulfur, nitrites, phenols or diethanolamine (DEA).

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1052087
Product Name Synkool HD
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
Industrial Oil 110 - 1050635 - Parent Petroleum Co.
Parent Petroleum Co.
Specs
Type / Function Hydraulic
Grade / Approvals ISO Grade: 22
Kinematic Viscosity 4.2 cSt (4.52E-5 ft²/sec)
View Details