Parent Petroleum Co. Rolling Oil 150 1040410

Description
larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill applications. Rolling Oil is available in seven viscosity grades: ISO 10, 15, 46, 68, 150, 320 and 460. It is formulated with high-quality paraffinic base oils and select additives to provide excellent oxidation resistance, wear protection, protection against rust and corrosion, and resistance to foaming. It has excellent water-separating properties to minimize the formation of emulsions. It is nonstaining to aluminum and yellow metals.
Description
larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill applications. Rolling Oil is available in seven viscosity grades: ISO 10, 15, 46, 68, 150, 320 and 460. It is formulated with high-quality paraffinic base oils and select additives to provide excellent oxidation resistance, wear protection, protection against rust and corrosion, and resistance to foaming. It has excellent water-separating properties to minimize the formation of emulsions. It is nonstaining to aluminum and yellow metals.

Suppliers

Company
Product
Description
Supplier Links
Rolling Oil 150 - 1040410 - Parent Petroleum Co.
St. Charles, IL, USA
Rolling Oil 150
1040410
Rolling Oil 150 1040410
larger image Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill applications. Rolling Oil is available in seven viscosity grades: ISO 10, 15, 46, 68, 150, 320 and 460. It is formulated with high-quality paraffinic base oils and select additives to provide excellent oxidation resistance, wear protection, protection against rust and corrosion, and resistance to foaming. It has excellent water-separating properties to minimize the formation of emulsions. It is nonstaining to aluminum and yellow metals.

larger image
Conoco Rolling Oil is a high-quality, multipurpose rolling oil developed for rolling non-ferrous metals, such as aluminum, brass, copper and copper alloys. It also is recommended for use as a bearing lubricant, hydraulic oil and roll-coating oil in many mill applications.
Rolling Oil is available in seven viscosity grades: ISO 10, 15, 46, 68, 150, 320 and 460. It is formulated with high-quality paraffinic base oils and select additives to provide excellent oxidation resistance, wear protection, protection against rust and corrosion, and resistance to foaming. It has excellent water-separating properties to minimize the formation of emulsions. It is nonstaining to aluminum and yellow metals.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1040410
Product Name Rolling Oil 150
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluid - 7032528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
AeroShell Aerospace Hydraulic Fluids -  - Shell Lubricants
Specs
Type / Function Hydraulic
Composition / Chemistry Petroleum; Synthetic
Grade / Approvals MIL-SPEC Approvals: MIL-E-6059A, MIL-C-6529C Type I
View Details