Parent Petroleum Co. Synkool SS 1052085

Description
larger image Synkool SS is a premium quality, water-soluble, semi-synthetic coolant developed for general-purpose turning, milling and grinding of steel and high-speed steel alloys. It offers the ease of maintenance found in synthetic coolants plus the economy found in conventional soluble oils. Synkool SS mixes with soft or hard water to form a high-quality semi-synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and good surface finishes on the machined parts. It contains a biocide to combat the growth of harmful microorganisms in machine sumps and reservoirs. Synkool SS is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, golden-colored solution that permits easy observation of the machining operation. An oiliness agent helps to minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool SS does not contain chlorine, active sulfur, nitrites, phenols or diethanolamine (DEA).
Description
larger image Synkool SS is a premium quality, water-soluble, semi-synthetic coolant developed for general-purpose turning, milling and grinding of steel and high-speed steel alloys. It offers the ease of maintenance found in synthetic coolants plus the economy found in conventional soluble oils. Synkool SS mixes with soft or hard water to form a high-quality semi-synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and good surface finishes on the machined parts. It contains a biocide to combat the growth of harmful microorganisms in machine sumps and reservoirs. Synkool SS is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, golden-colored solution that permits easy observation of the machining operation. An oiliness agent helps to minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool SS does not contain chlorine, active sulfur, nitrites, phenols or diethanolamine (DEA).

Suppliers

Company
Product
Description
Supplier Links
Synkool SS - 1052085 - Parent Petroleum Co.
St. Charles, IL, USA
Synkool SS
1052085
Synkool SS 1052085
larger image Synkool SS is a premium quality, water-soluble, semi-synthetic coolant developed for general-purpose turning, milling and grinding of steel and high-speed steel alloys. It offers the ease of maintenance found in synthetic coolants plus the economy found in conventional soluble oils. Synkool SS mixes with soft or hard water to form a high-quality semi-synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and good surface finishes on the machined parts. It contains a biocide to combat the growth of harmful microorganisms in machine sumps and reservoirs. Synkool SS is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, golden-colored solution that permits easy observation of the machining operation. An oiliness agent helps to minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion. Synkool SS does not contain chlorine, active sulfur, nitrites, phenols or diethanolamine (DEA).

larger image
Synkool SS is a premium quality, water-soluble, semi-synthetic coolant developed for general-purpose turning, milling and grinding of steel and high-speed steel alloys. It offers the ease of maintenance found in synthetic coolants plus the economy found in conventional soluble oils.
Synkool SS mixes with soft or hard water to form a high-quality semi-synthetic metalworking fluid that provides excellent cooling properties and lubricity for maximum tool life and good surface finishes on the machined parts. It contains a biocide to combat the growth of harmful microorganisms in machine sumps and reservoirs.
Synkool SS is formulated to provide an optimum balance of lubricity and detergency for high-quality finishes on machined parts and for overall machine cleanliness. It is ideal for use in machine sumps, as well as in once-through applications because it is highly resistant to microbial and bacterial degradation that causes rancid odors. It forms a clear, golden-colored solution that permits easy observation of the machining operation. An oiliness agent helps to minimize tool wear and prevent particle agglomeration. Special inhibitors help protect metal surfaces against rust and corrosion.
Synkool SS does not contain chlorine, active sulfur, nitrites, phenols or diethanolamine (DEA).

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1052085
Product Name Synkool SS
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
J67 series - J67 series - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Type / Function Hydraulic
View Details
Syndustrial® PAG Compressor Oil 100 - 1053715 - Parent Petroleum Co.
Specs
Type / Function Hydraulic
Grade / Approvals ISO Grade: 100
Kinematic Viscosity 19.4 cSt (2.09E-4 ft²/sec)
View Details