Parent Petroleum Co. Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| larger image | |
| larger image Kendall® GT-1 Full Synthetic Motor Oil with Liquid Titanium is a premium quality, full-synthetic engine oil designed to provide maximum protection for passenger cars and light trucks operating... | |
| larger image Castrol Elixion, a revolutionary SAE 5W-30 synthetic engine oil, is formulated with a polyalphaolephin (PAO) engineered base fluid that is free from wax, metals and sulfur. PAO base... | |
| larger image CASTROL GTX HIGH MILEAGE is the premium engine oil for engines with over 75,000 miles. As your engine ages, its performance decreases and oil breaks down faster. Over... | |
| larger image Castrol Trans-C is formulated to meet the strict frictional requirements of a Caterpillar TO-4 fluid. Castrol Trans-C is tested for friction control using seven different frictional materials, both... | |
| larger image Castrol UTF, Universal Tractor Fluid, is a premium hydraulic/ transmission fluid that exceeds the refill and service top-up needs of farm and industrial tractor transmission, differentials and immersed... | |
| larger image Dominion 3 Synthetic Diesel 5W-40 heavy duty diesel engine oil is formulated with advanced additive technology and Synthetic base stocks. It exceeds API CJ-4 requirements for model year... | |
| larger image MAXIMUM PROTECTION AGAINST VISCOSITY AND THERMAL BREAKDOWNâ„¢ Castrol GTX, with its unique shear stable viscosity improvers, exceeds demanding U.S. high shear and stay-in-grade requirements for viscosity breakdown protection. | |
| larger image Synthetic Lubricant Castrol Syngear CD-50 is a fully synthetic lubricant for use in manual transmissions engaged in severe service environments and where extended drains are desired. It is... | |
| larger image Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid... |