Parent Petroleum Co. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| larger image 76 RedTac Grease is a heavy-duty, adhesive, multipurpose grease designed for use in a wide variety of automotive and industrial applications. It is formulated with lithium 12-hydroxystearate soap... | |
| larger image Castrol Contractor Special is a lithium complex grease that contains 3% molybdenum disulfide. These solid additives help Castrol Contractor Special maintain barrier lubrication and film strength during extremes... | |
| larger image Castrol Fifth Wheel Grease has been designed specifically for fifth wheel applications where stay-in-place performance is critical under all weather and application conditions. Fifth wheels typically experience extreme... | |
| larger image Castrol HD Lithium is a smooth, dark amber colored, lithium 12-hydroxy stearate grease formulated in NLGI 00 and 000 consistencies. Castrol HD Lithium 000 Grease is intended for... | |
| larger image Castrol HD Lithium is a smooth, dark brown lithium 12-hydroxy stearate EP grease formulated in NLGI 0, 1 and 2 consistencies. It is intended for use on a... | |
| larger image Castrol Pyroplex Blue maintains mobility while building tack and adhesion when faced with water contamination. This Hydro- Activatedâ„¢ technology helps Castrol Pyroplex Blue resist softening and washout when... | |
| larger image Castrol Pyroplex Gold provides the ultimate protection against wear for critical equipment. A semi-synthetic, extreme pressure grease, Castrol Pyroplex Gold contains more than 20% solids, including 6% molybdenum... | |
| larger image Castrol Pyroplex Protection ES is a specially formulated synthetic, lithium complex grease designed for extended service performance in challenging on-highway applications. Its unique inhibitor additive system provides maximum... | |
| larger image Castrol Pyroplex Red is a high temperature, EP, lithium complex grease that meets the highest performance standards of automotive, fleet, industrial, farm and off-highway applications. Its ability to... | |
| larger image Castrol SHL 00 is a semi-fluid synthetic (PAO) lubricant that can be used for the lubrication of truck wheel hub assemblies where minimal leakage is desired and long... | |
| larger image Conoco Super-STA and Super-STA M are adhesive, multipurpose, extreme-pressure (EP) lithium greases developed for use in a wide variety of automotive and industrial applications. They contain a tackiness... | |
| larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining... | |
| larger image Conoco Tacna HD is a premium quality, adhesive, extreme-pressure (EP) lithium complex grease developed for industrial use in heavily loaded, slow- to medium-speed bearings. It also is recommended... | |
| larger image Dynalife GC-LB is a high-quality, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling-element bearings operating at moderate... | |
| larger image Dynalife HT is a high-quality, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily-loaded plain and rolling-element bearings operating at moderate to... | |
| larger image Dynalife L-EP is a high-quality, multipurpose, extreme-pressure lithium grease developed for use in a wide variety of automotive and industrial applications under a wide range of operating conditions. | |
| larger image Megaplex XD3 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of construction and off-road equipment manufactured by Caterpillar, Komatsu Dresser,... | |
| larger image Megaplex XD5 is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of mining and off-road equipment manufactured by Caterpillar, Terex, Komatsu... | |
| larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at... | |
| larger image Pure FM is a premium quality, food-grade, synthetic grease specially developed for use as a lubricant in applications where there is the possibility of incidental food contact. It... |