larger image
Conoco Spindle Oil is a high-quality spindle oil developed for the lubrication of high-speed needle and spindle bearings found in industrial, agricultural and textile equipment.
Spindle Oil is available in one viscosity grade: ISO 15. It is formulated with high-quality paraffinic base oils, an oiliness agent and a foam inhibitor. It has excellent oxidation resistance and thermal stability at high temperatures to minimize deposits and provide long service life. It protects against rust and corrosion and provides good wear protection for long spindle life. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup. It is nonstaining for use in textile equipment.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | 1040589 |
| Product Name | Spindle Oil 15 |
| Type / Function | Hydraulic |