larger image
Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food contact may occur.
Syncon FG Hydraulic Oil is available in four viscosity grades: ISO 32, 46, 68 and 100. It is formulated with pure synthetic polyalphaolefin (PAO) base oils and an ashless, zinc-free additive package to provide long service life, excellent wear protection for hydraulic pumps and motors, and protection against rust, corrosion and foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to help minimize deposit formation, and excellent low-temperature properties for cold start-ups.
Syncon FG Hydraulic Oil meets FDA requirements and former 1998 USDA H1 guidelines for incidental food contact, and is registered by NSF International as an H1 lubricant. It also meets the performance requirements of the leading hydraulic pump manufacturers, including Parker Hannifin HPD (formerly Denison Hydraulics) and Vickers (Eaton).
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | 1053663 |
| Product Name | Syncon® FG Hydraulic 100 |
| Type / Function | Hydraulic |