larger image
Conoco Powerflow AW Hydraulic Fluid is a premium quality antiwear hydraulic fluid developed for use in a wide variety of industrial and mobile hydraulic systems operating under high-pressure, high-temperature conditions. It is formulated to provide enhanced wear protection and deposit control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
Powerflow AW Hydraulic Fluid is available in five single viscosity grades: ISO 22, 32, 46, 68 and 100; and three multi-viscosity grades: MV32, MV46 and MV68. It is formulated with high-quality, hydrocracked paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response.
Powerflow AW Hydraulic Fluid meets the performance requirements of the leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith. The ISO VG 46 and 68 grades are approved by Van Dorn/Demag and Husky for use in the hydraulic systems of their equipment. The multi-viscosity (MV) grades are specially developed for use in mobile equipment such as cherry pickers, bucket trucks and tree-trimming units operating at very low or high temperatures. They have a high dielectric strength for use as insulating oils in electrical service repair trucks.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Hydraulic Oils and Transmission Fluids |
| Product Number | 1055857 |
| Product Name | Powerflow AW Hydraulic Oil 32 |
| Type / Function | Hydraulic |