Parent Petroleum Co. Diamond Class Turbine 68 1055673

Description
larger image Conoco Hydroclear Diamond Class Turbine Oil is a premium quality, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service gas turbines and steam turbines. Hydroclear Diamond Class Turbine Oil is available in three viscosity grades: ISO 32, 46 and 68. It is formulated with high-quality, hydrocracked paraffinic base oils and select additives to provide outstanding oxidation resistance, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to minimize sludge and varnish formation, and provide long service life. It protects system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can interfere with proper lubrication. Hydroclear Diamond Class Turbine Oil is filtered to an ISO Cleanliness Code of 18/16/13 for use in circulating systems with tight tolerances where particle contamination can cause operational problems.
Description
larger image Conoco Hydroclear Diamond Class Turbine Oil is a premium quality, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service gas turbines and steam turbines. Hydroclear Diamond Class Turbine Oil is available in three viscosity grades: ISO 32, 46 and 68. It is formulated with high-quality, hydrocracked paraffinic base oils and select additives to provide outstanding oxidation resistance, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to minimize sludge and varnish formation, and provide long service life. It protects system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can interfere with proper lubrication. Hydroclear Diamond Class Turbine Oil is filtered to an ISO Cleanliness Code of 18/16/13 for use in circulating systems with tight tolerances where particle contamination can cause operational problems.

Suppliers

Company
Product
Description
Supplier Links
Diamond Class Turbine 68 - 1055673 - Parent Petroleum Co.
St. Charles, IL, USA
Diamond Class Turbine 68
1055673
Diamond Class Turbine 68 1055673
larger image Conoco Hydroclear Diamond Class Turbine Oil is a premium quality, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service gas turbines and steam turbines. Hydroclear Diamond Class Turbine Oil is available in three viscosity grades: ISO 32, 46 and 68. It is formulated with high-quality, hydrocracked paraffinic base oils and select additives to provide outstanding oxidation resistance, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to minimize sludge and varnish formation, and provide long service life. It protects system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can interfere with proper lubrication. Hydroclear Diamond Class Turbine Oil is filtered to an ISO Cleanliness Code of 18/16/13 for use in circulating systems with tight tolerances where particle contamination can cause operational problems.

larger image
Conoco Hydroclear Diamond Class Turbine Oil is a premium quality, rust and oxidation (R & O)-inhibited turbine oil developed to meet the demands of severe-service gas turbines and steam turbines.
Hydroclear Diamond Class Turbine Oil is available in three viscosity grades: ISO 32, 46 and 68. It is formulated with high-quality, hydrocracked paraffinic base oils and select additives to provide outstanding oxidation resistance, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance and thermal stability at high temperatures to minimize sludge and varnish formation, and provide long service life. It protects system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can interfere with proper lubrication.
Hydroclear Diamond Class Turbine Oil is filtered to an ISO Cleanliness Code of 18/16/13 for use in circulating systems with tight tolerances where particle contamination can cause operational problems.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1055673
Product Name Diamond Class Turbine 68
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
All V series crimpers - All V series crimpers - Kuriyama of America, Inc.
Specs
Type / Function Hydraulic
View Details
Syndustrial® Rotary Compressor Oil 32/46 - 1053571 - Parent Petroleum Co.
Specs
Type / Function Hydraulic
Grade / Approvals ISO Grade: 32/46
Kinematic Viscosity 7.3 cSt (7.86E-5 ft²/sec)
View Details