Parent Petroleum Co. Megaflow AW Hydraulic Oil 100 1055937

Description
larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic pumps. Megaflow AW Hydraulic Oil is available in six single viscosity grades: ISO 22, 32, 46, 68, 100 and 150; and two multi-viscosity grades: MV22 and MV32. It is formulated with high-quality paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith. The multi-viscosity (MV) grades are specially developed for use in mobile equipment such as cherry pickers, bucket trucks and tree-trimming units operating at very low or high temperatures. They have a high dielectric strength for use as insulating oils in electrical service repair trucks.
Description
larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic pumps. Megaflow AW Hydraulic Oil is available in six single viscosity grades: ISO 22, 32, 46, 68, 100 and 150; and two multi-viscosity grades: MV22 and MV32. It is formulated with high-quality paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith. The multi-viscosity (MV) grades are specially developed for use in mobile equipment such as cherry pickers, bucket trucks and tree-trimming units operating at very low or high temperatures. They have a high dielectric strength for use as insulating oils in electrical service repair trucks.

Suppliers

Company
Product
Description
Supplier Links
Megaflow AW Hydraulic Oil 100 - 1055937 - Parent Petroleum Co.
St. Charles, IL, USA
Megaflow AW Hydraulic Oil 100
1055937
Megaflow AW Hydraulic Oil 100 1055937
larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic pumps. Megaflow AW Hydraulic Oil is available in six single viscosity grades: ISO 22, 32, 46, 68, 100 and 150; and two multi-viscosity grades: MV22 and MV32. It is formulated with high-quality paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith. The multi-viscosity (MV) grades are specially developed for use in mobile equipment such as cherry pickers, bucket trucks and tree-trimming units operating at very low or high temperatures. They have a high dielectric strength for use as insulating oils in electrical service repair trucks.

larger image
Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic pumps.
Megaflow AW Hydraulic Oil is available in six single viscosity grades: ISO 22, 32, 46, 68, 100 and 150; and two multi-viscosity grades: MV22 and MV32. It is formulated with high-quality paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response.
Megaflow AW Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith. The multi-viscosity (MV) grades are specially developed for use in mobile equipment such as cherry pickers, bucket trucks and tree-trimming units operating at very low or high temperatures. They have a high dielectric strength for use as insulating oils in electrical service repair trucks.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1055937
Product Name Megaflow AW Hydraulic Oil 100
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
Powerflow AW Hydraulic Oil 46 - 1056681 - Parent Petroleum Co.
Specs
Type / Function Hydraulic
Grade / Approvals ISO Grade: 46
Kinematic Viscosity 6.8 cSt (7.32E-5 ft²/sec)
View Details