CITGO Petroleum Corporation Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| CITGO Ample Oils are high quality, medium viscosity index oils for use in general purpose lubrication applications. CITGO Ample Oils are made from highly refined medium viscosity index naphthenic base... | |
| CITGO CIM Lubricant 1 Grease is a Calcium Stearate lube formulated with a proprietary dispersion that provides a solid film lubricant barrier. The consistency allows for the ease of application... | |
| CITGO CITGARD 500 Engine Oil SAE 25W-60 is specially formulated and engineered for diesel engines operating in severe conditions requiring extra protection to maintain engine cleanliness a ndwear protection. CITGO... | |
| CITGO CITGARD 500 HSN (High Sulfur Neutralization) Engine Oil SAE 15W-40 is specially formulated for turbo charged diesel engines operating in severe conditions and using higher sulfur fuel. CITGO CITGARD... | |
| CITGO CITGARD 500 HSN Engine Oil SAE 20W-50 is specially formulated and engineered for diesel engines operating in severe conditions requiring extra protection to maintain engine cleanliness and wear protection. | |
| CITGO CITGARD 500 HSN Engine Oils SAE 40 and SAE 50 are specially formulated and engineered for diesel engines operating in severe conditions requiring extra protection to maintain engine cleanliness... | |
| CITGO CITGARD 600 Single-Viscosity Grade Engine Oils are high quality, heavy-duty crankcase oils. This product line is manufactured with the latest additive technologies to provide excellent performance. SAE 30, 40,... | |
| CITGO CITGARD 700 Engine Oils SAE 10W-30 and 15W-40 are synthetic blends using superior technology to protect all low-emissions engines equipped with exhaust after-treatment systems and other new design features. | |
| CITGO CITGARD CNG/LNG Engine Oil SAE 15W-40 is a specially formulated synthetic blend for compressed natural gas (CNG) engines in transit operation. It is available as an SAE 15W-40 viscosity... | |
| CITGO CITGARD HD Engine Oil 15W-40 is a heavy duty engine oil designed for both older and newer diesel engines equipped with low emission technology. CITGARD HD Engine Oil is... | |
| CITGO CITGARD Stationary Diesel Engine Oil SAE 15W-40 has been reformulated to meet the increasing performance requirements of newer engine technology. The new formula inherits the benefits of many years... | |
| CITGO CITGARD SynDurance Synthetic Heavy Duty Engine Oils utilize premium synthetic base stocks to improve high and low temperature properties that give maximum engine protection over a wider temperature range... | |
| CITGO CITGARD Transit-Low Ash Engine Oil SAE 15W-40 has been reformulated to meet the increasing performance requirements of newer engine technology. The new formula inherits the benefits of many years... | |
| CITGO CITGEAR MAXGARD-W OGL is an asphaltic open gear lubricant designed to protect heavily loaded open gears. CITGO CITGEAR MAXGARD-W OGL provides a heavy, dense film that includes extreme pressure... | |
| CITGO CITGEAR MGW-OGL is an asphaltic open gear lubricant designed to protect heavily loaded open gears. CITGO CITGEAR MGW-OGL provides a heavy, dense film that includes extreme pressure additives that... | |
| CITGO CITGEAR OGL-A is an adhesive open gear lubricant with an asphaltic base. It can be applied to guide rails, fifth wheels, slideways, swing gears, open gears and wire ropes. | |
| CITGO CITGEAR Synthetic EP Gear Lubricants are a complete line of products designed for gear applications operating at high temperatures and/or very low temperatures, severe conditions, or requiring extreme pressure... | |
| CITGO CITGEAR Synthetic HT Gear Lubricants are a complete line of products designed for gear applications operating at high temperatures and/or very low temperatures, severe conditions not requiring extreme pressure... | |
| CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond... | |
| CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils... | |
| CITGO Compressor Oil 35LP is a high-quality non-foaming, non-detergent compressor cylinder lubricant engineered for the requirements of air and gas compressors and older gas engines that utilize activated clay filtration. | |
| CITGO Compressor Oil 7585 is a compressor lubricant specifically designed for reciprocating compressors in sour, wet, high pressure service. It is formulated to provide maximum protection against oxidation and corrosion. | |
| CITGO CompressorGard DE lubricants are formulated from premium diester base stocks and incorporate the latest developments in additive technology. They are designed to satisfy the lubrication requirements for most air... | |
| CITGO CompressorGard GE products are formulated with a combination of polyglycol and Alkylated Hydrocarbon to address thermal degradation and deposit formation commonly associated with conventional rotary screw compressor coolants. The... | |
| CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO... | |
| CITGO CompressorGard IPG 100 is a high-quality polyether polyol synthetic compressor lubricant engineered for the compression of propane, CITGO CompressorGard IPG 100 offers good water separation characteristics, excellent wear protection... | |
| CITGO CompressorGard PAG 32 is a zinc free, readily biodegradable, low toxicity lubricant designed for use in flooded rotary screw and vane compressors. A high resistance to hydrocarbon dilution makes... | |
| CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are... | |
| CITGO CompressorGard PAO lubricants are formulated with high-quality polyalphaolefin (synthesized hydrocarbon) base fluids and incorporate technologically advanced additives. This base fluid makes CITGO CompressorGard PAO lubricants the most cost-effective lubricants... | |
| CITGO CompressorGard PS Fluids are premium synthetic blend compressor lubricants formulated with ultra high purity hydrotreated base stocks and a proprietary synthetic component to aid in controlling sludge and deposit... | |
| CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional... | |
| CITGO CompressorGard XA 200 is formulated with premium paraffin base oils and additives to provide outstanding protection for demanding systems and is specifically designed for use in reciprocating compressors subjected... | |
| CITGO CompressorGard XL fluids are formulated to provide extended service and outperform other synthetic compressor fluids on the market. This performance is obtained by using a synergistic combination of synthetic... | |
| CITGO Cylinder Oils are compounded lubricants designed primarily for specific use in steam cylinders, gas compressor cylinders, and worm gear drives. These cylinder oils are formulated with high viscosity index... | |
| CITGO Diamond Oils are low viscosity, light color, low fluid-friction lubricants, designed primarily for use in machinery in the textile industry. The properties of these oils also make them suitable... | |
| CITGO EP Compounds provide a complete range of gear oils designed for extra-duty service in a wide variety of industrial applications where extreme pressure conditions prevail. These lubricants are made... | |
| CITGO EP Gear Semi Synthetic 68 is designed for severe service in a wide variety of extreme pressure industrial applications. Blended with synthetic components, severely hydrotreated base stocks and ashless... | |
| CITGO Gascom R Oil is formulated to satisfy the lubrication requirements of gas compressors used for wet, scrubbed or processed gases. CITGO Gascom R Oil is formulated with a high... | |
| CITGO Ice Machine Oil 68 is a highly refined, pour depressed, paraffinic oil developed especially to lubricate ammonia compressors in industrial refrigeration systems. •Demulsibility properties provide quick and complete separation... | |
| CITGO Jet Lubricant TM is a soap-thickened petroleum resin based compound for use as a Traction Motor Gear Lubricant. CITGO Jet Lubricant TM is formulated from petroleum resins to ensure... | |
| CITGO Lithoplex CM and Lithoplex HM greases provide outstanding protection in construction and mining applications where exceptional wear protection is required. These premium quality Lithium Complex greases contain Molybdenum Disulfide... | |
| CITGO Lithoplex MP Greases represent the latest technology in greases. These Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more suitable... | |
| CITGO Lithoplex PM Grease is designed to provide outstanding performance in industrial applications. This product provides excellent protection in severe applications of plain and rolling bearings that operate in mild... | |
| CITGO Lithoplex Red MP Grease represents the latest technology in greases. This Lithoplex grease contains extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. It is more... | |
| CITGO Lithoplex ST Greases represent the latest technology in greases. These Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more suitable... | |
| CITGO MGX Fluid is a water emulsifying gear/transmission lubricant formulated with highly refined paraffinic base oils. It is specifically designed to satisfy the performance requirements of Joy Technologies, Inc. transmission... | |
| CITGO North Star Refrigeration Oil 68 is a lubricant designed for use in refrigeration compressors. Special properties to provide good refrigeration compressor lubrication include: • Very light color • Very... | |
| CITGO North Star Refrigeration Oils are premium quality naphthenic oils, blended for use in refrigeration compressors. Special properties provide excellent refrigeration compressor lubrication including: • Light color • Low acid... | |
| CITGO OverDrive HD Grease is designed for applications where outstanding protection is required. With engine oil drain and relubrication intervals being extended, it is important to use a grease that... | |
| CITGO Pacemaker 1440 Gas Engine Oil is a general purpose low ash, low phosphorus gas engine oil with a balanced advanced additive package to meet quality performance and non-selective catalytic... | |
| CITGO Pacemaker Gas Engine Oil (GEO) 1900 XL series are next-generation, state-of-the-art, premium-performance low ash and low phosphorus products. These engine oils are specifically designed for use in stoichiometric and... | |
| CITGO Pacemaker Gas Engine Oil 1000 Series oils are ashless gas engine lubricants fortified with an ashless dispersant, corrosion inhibitor, oxidation inhibitor and antiwear additive package. They are available in... | |
| CITGO Pacemaker Gas Engine Oil 1200 Series oils are premium quality, ashless gas engine oils fortified with a latest generation ashless dispersant additive package in combination with corrosion, oxidation and... | |
| CITGO Pacemaker Gas Engine Oil 1600 Series oils are superior low ash, low phosphorus gas engine oils with a balanced advanced additive package to meet API CD quality performance and... | |
| CITGO Pacemaker Gas Engine Oil 1700 Series oils are superior low ash, low phosphorus gas engine oils with a ‘‘state-of-the-art’’ balanced advanced additive package to meet API CD quality performance... | |
| CITGO Pacemaker Gas Engine Oil 700 Series oils are medium ash type oils formulated from high VI solvent refined base stock and selected additives to provide the high level and... | |
| CITGO Pacemaker Gas Engine Oil 800 Series oils are low ash/low phosphorus lubricants. These oils provide maximum resistance to oxidation, corrosion and foaming, and excellent antiwear performance. • Meets performance... | |
| CITGO Pacemaker Gas Engine Oil 935 is non-detergent and is fortified with ashless inhibitors to resist oxidation, corrosion and foaming. It is marketed in a single grade at the point... | |
| CITGO Pacemaker GEO LFG LA 40 is a superior low ash, low phosphorus gas engine oil, designed for high output, 4-cycle natural gas engines operating on landfill and digester gas. | |
| CITGO Pacemaker Oils are rust and oxidation (R&O) inhibited oils. They are general purpose lubricants, sometimes described as circulating oils, turbine oils, hydraulic oils or bearing oils. They contain defoamer... | |
| CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protectio nspecifically designed for steel mill applications. | |
| CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protection specifically designed for steel mill applications. | |
| CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High... | |
| CITGO Pacemaker XL-32 Oil is a superior quality turbine lubricant formulated with a white mineral oil base and an additive system designed for high temperature and long service life in... | |
| CITGO Pacemaker XT-32 Oil is a superior quality turbine lubricant formulated with high quality base oils and an additive system designed for long service life. CITGO Pacemaker XT-32 Oil is... | |
| CITGO Premium Lithium EP Greases are premium quality, lithium-12 greases containing extreme pressure, antiwear, antioxidant and anticorrosion additives. These greases are formulated with high quality base stocks. CITGO Premium Lithium... | |
| CITGO Press Oil 68 is formulated with premium, highly refined base oils, a unique selection of polymers and performance additives, and synthetic components to meet the demanding gear and bearing... | |
| CITGO Railroad Car Journal Oil No. 9 is a quality lubricating oil designed specially for use as a railroad car journal oil to cover a wide range of service requirements. | |
| CITGO RD-919 and RD-1019 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. | |
| CITGO RD-969 and RD-1069 are high dispersancy, reduced ash engine oils intended for use in railroad locomotive diesel engines and other medium-speed stationary and marine diesel engines of similar design. | |
| CITGO Rock Drill Oils are premium lubricants designed for the protection of pneumatic equipment subjected to excessive moisture or water spray. The following features of CITGO Rock Drill Oils work... | |
| CITGO Sentry Oils are a complete line of well-refined, non-additive mineral oils for bearing and other general purpose lubrication. They are made from high viscosity index base stocks having low... | |
| CITGO SlideRite Oils are designed for use on slideways of machine tools. CITGO SlideRite Oils contain special non-corrosive additives which provide the necessary qualities to protect against the occurrence of... | |
| CITGO Summer Railroad Curve Grease No. 1 and CITGO Winter Railroad Curve Grease No. 0 are Anhydrous Calcium thickened greases formulated with graphite to provide outstanding wear resistance. Excellent Flow... | |
| CITGO SUPERGARD Air-Cooled 2-Cycle Engine Oil is a premium performance synthetic blend lubricant designed for use in high performance air-cooled two-stroke engines. SUPERGARD Air-Cooled 2-Cycle Engine Oil is engineered for... | |
| CITGO SUPERGARD European Formula 5W-40 Motor Oil is a premium quality, high performance full synthetic oil formulated for use in certain European vehicles with gasoline and diesel engines. The specially... | |
| CITGO SUPERGARD Marine Plus Grease is a smooth but tacky blue grease with outstanding water resistance. It is designed to provide excellent lubrication for greased chassis points and other wet-environment... | |
| CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection... | |
| CITGO SUPERGARD Marine Plus Two-Cycle Engine Oil meets or exceeds NMMA® TC-W3®. It effectively combats wear, scuffing, deposit build-up, and enhances lubricity to provide longer engine life. | |
| CITGO SUPERGARD Motor Oils are premium quality engine oils designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars, vans, sport utility vehicles, and... | |
| CITGO SUPERGARD Sea and Snow 2-Cycle Engine Oil is a synthetic blend, low smoke oil designed for use in high performance air- or liquid-cooled two-stroke engines of Personal Water Craft... | |
| CITGO SUPERGARD Synthetic Blend SAE 10W-40 Motor Oil is a premium quality engine oil designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars,... | |
| CITGO SUPERGARD Synthetic Motor Oils are well-balanced combinations of today’s highest quality synthetic base stocks and contain an advanced additive system that meets stringent automotive specifications. They are designed to... | |
| CITGO SynDurance ST Synthetic Greases are scientifically engineered high performance greases designed for a wide variety of heavy duty applications. They are formulated with a high quality lithium complex thickener... | |
| CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and... | |
| CITGO UltraLife CSEP 5M Grease is an advanced calcium sulfonate complex grease engineered to provide outstanding EP (Extreme Pressure) performance, and superior corrosion protection in a variety of high temperature... | |
| CITGO Wireline Lubricants are premium viscous, tacky lubricants and sealants designed specifically for use in in oil and gas well logging operations and other wireline applications where a lubricating dynamic... | |
| SUPERGARD UltraLife Motor Oils are premium quality engine oils designed to improve the life of older higher mileage engines. They will provide optimum performance in these high-output gasoline (including turbocharged... | |
| The CITGO Lithoplex RT Greases represents the latest technology in greases. The Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAO’s in greases and is recommended for extended service applications; reducing operating costs and extending component life. It... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The... |