CITGO Petroleum Corporation Datasheets for Petroleum and Mineral Oil Products
Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more
| Product Name | Notes |
|---|---|
| CITGO Ample Oils are high quality, medium viscosity index oils for use in general purpose lubrication applications. CITGO Ample Oils are made from highly refined medium viscosity index naphthenic base... | |
| CITGO CITGEAR XCO Oils are premium lubricants that provide excellent bearing and gear lubrication performance in steel industry applications such as high speed rod mills. CITGO CITGO CITGEAR XCO Oils... | |
| CITGO Compressor Oil 35LP is a high-quality non-foaming, non-detergent compressor cylinder lubricant engineered for the requirements of air and gas compressors and older gas engines that utilize activated clay filtration. | |
| CITGO Compressor Oil 7585 is a compressor lubricant specifically designed for reciprocating compressors in sour, wet, high pressure service. It is formulated to provide maximum protection against oxidation and corrosion. | |
| CITGO CompressorGard XA 200 is formulated with premium paraffin base oils and additives to provide outstanding protection for demanding systems and is specifically designed for use in reciprocating compressors subjected... | |
| CITGO Gascom R Oil is formulated to satisfy the lubrication requirements of gas compressors used for wet, scrubbed or processed gases. CITGO Gascom R Oil is formulated with a high... | |
| CITGO North Star Refrigeration Oils are premium quality naphthenic oils, blended for use in refrigeration compressors. Special properties provide excellent refrigeration compressor lubrication including: • Light color • Low acid... | |
| CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a... | |
| CITGO Pacemaker XL-32 Oil is a superior quality turbine lubricant formulated with a white mineral oil base and an additive system designed for high temperature and long service life in... | |
| CITGO Sentry Oils are a complete line of well-refined, non-additive mineral oils for bearing and other general purpose lubrication. They are made from high viscosity index base stocks having low... |