CITGO Petroleum Corporation Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| CITGO CITGARD 700 Engine Oils SAE 10W-30 and 15W-40 are synthetic blends using superior technology to protect all low-emissions engines equipped with exhaust after-treatment systems and other new design features. | |
| CITGO CITGARD CNG/LNG Engine Oil SAE 15W-40 is a specially formulated synthetic blend for compressed natural gas (CNG) engines in transit operation. It is available as an SAE 15W-40 viscosity... | |
| CITGO CITGARD SynDurance Synthetic Heavy Duty Engine Oils utilize premium synthetic base stocks to improve high and low temperature properties that give maximum engine protection over a wider temperature range... | |
| CITGO CITGEAR Synthetic EP Gear Lubricants are a complete line of products designed for gear applications operating at high temperatures and/or very low temperatures, severe conditions, or requiring extreme pressure... | |
| CITGO CITGEAR Synthetic HT Gear Lubricants are a complete line of products designed for gear applications operating at high temperatures and/or very low temperatures, severe conditions not requiring extreme pressure... | |
| CITGO CITGEAR Synthetic PAG (polyalkylene glycol) Gear Fluids are premium products designed to provide optimum performance in gear boxes, worm gears, bearings, blowers, reciprocating compressors, and hydraulic systems well beyond... | |
| CITGO CompressorGard DE lubricants are formulated from premium diester base stocks and incorporate the latest developments in additive technology. They are designed to satisfy the lubrication requirements for most air... | |
| CITGO CompressorGard GE products are formulated with a combination of polyglycol and Alkylated Hydrocarbon to address thermal degradation and deposit formation commonly associated with conventional rotary screw compressor coolants. The... | |
| CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO... | |
| CITGO CompressorGard IPG 100 is a high-quality polyether polyol synthetic compressor lubricant engineered for the compression of propane, CITGO CompressorGard IPG 100 offers good water separation characteristics, excellent wear protection... | |
| CITGO CompressorGard PAG 32 is a zinc free, readily biodegradable, low toxicity lubricant designed for use in flooded rotary screw and vane compressors. A high resistance to hydrocarbon dilution makes... | |
| CITGO CompressorGard PAG products are designed especially for high pressure reciprocating compressors pumping natural gas, carbon dioxide, hydrogen, helium, nitrogen, ammonia and other polar gasses. CITGO CompressorGard PAG products are... | |
| CITGO CompressorGard PAO lubricants are formulated with high-quality polyalphaolefin (synthesized hydrocarbon) base fluids and incorporate technologically advanced additives. This base fluid makes CITGO CompressorGard PAO lubricants the most cost-effective lubricants... | |
| CITGO CompressorGard PS Fluids are premium synthetic blend compressor lubricants formulated with ultra high purity hydrotreated base stocks and a proprietary synthetic component to aid in controlling sludge and deposit... | |
| CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional... | |
| CITGO CompressorGard XL fluids are formulated to provide extended service and outperform other synthetic compressor fluids on the market. This performance is obtained by using a synergistic combination of synthetic... | |
| CITGO EP Gear Semi Synthetic 68 is designed for severe service in a wide variety of extreme pressure industrial applications. Blended with synthetic components, severely hydrotreated base stocks and ashless... | |
| CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High... | |
| CITGO Press Oil 68 is formulated with premium, highly refined base oils, a unique selection of polymers and performance additives, and synthetic components to meet the demanding gear and bearing... | |
| CITGO SUPERGARD Air-Cooled 2-Cycle Engine Oil is a premium performance synthetic blend lubricant designed for use in high performance air-cooled two-stroke engines. SUPERGARD Air-Cooled 2-Cycle Engine Oil is engineered for... | |
| CITGO SUPERGARD European Formula 5W-40 Motor Oil is a premium quality, high performance full synthetic oil formulated for use in certain European vehicles with gasoline and diesel engines. The specially... | |
| CITGO SUPERGARD Sea and Snow 2-Cycle Engine Oil is a synthetic blend, low smoke oil designed for use in high performance air- or liquid-cooled two-stroke engines of Personal Water Craft... | |
| CITGO SUPERGARD Synthetic Blend SAE 10W-40 Motor Oil is a premium quality engine oil designed to provide optimum performance in high-output gasoline (including turbocharged and supercharged) engines in passenger cars,... | |
| CITGO SUPERGARD Synthetic Motor Oils are well-balanced combinations of today’s highest quality synthetic base stocks and contain an advanced additive system that meets stringent automotive specifications. They are designed to... | |
| CITGO SynDurance ST Synthetic Greases are scientifically engineered high performance greases designed for a wide variety of heavy duty applications. They are formulated with a high quality lithium complex thickener... | |
| CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAO’s in greases and is recommended for extended service applications; reducing operating costs and extending component life. It... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The... |