CITGO Petroleum Corporation Datasheets for Organic Chemicals
Organic chemicals are chemical compounds that contain carbon in their molecular structure.
Organic Chemicals: Learn more
| Product Name | Notes |
|---|---|
| CITGO 's 142 Solvent 66/3 is a medium boiling range solvent consisting primarily of C10-C12 saturated hydrocarbons. It is hydrotreated to reduce both aromatic hydrocarbons and olefins. Complies with Rule... | |
| CITGO 's Benzene is a low boiling aromatic, clear, colorless, flammable liquid miscible with most common organic solvents and it has a light aromatic odor. CITGO 's Benzene meets the... | |
| CITGO 's Heptane is an aliphatic solvent consisting of primarily C7 saturated hydrocarbons. CITGO 's Heptane is severely hydrotreated to remove aromatics and olefins and meets the definition of non-photochemically... | |
| CITGO 's Mineral Seal Oil is a highly refined paraffinic light oil that is odorless and water-white in appearance. | |
| CITGO 's Mineral Spirits 150 66/3 is a medium boiling range solvent having a flash point of at least 148 degrees F. Mineral Spirits 150 66/3 is hydrotreated to reduce... | |
| CITGO 's Mineral Spirits 66/3 is a medium boiling aliphatic solvent consisting primarily of C9-C12 saturated hydrocarbons with less than 1% aromatics. CITGO 's Mineral Spirits 66/3 is hydrotreated to... | |
| CITGO 's Mineral Spirits 75 is a medium boiling-range aliphatic solvent consisting primarily of C9-C12 hydrocarbons with less than 8% aromatics. This solvent meets ASTM D235 Specification for Mineral Spirits,... | |
| CITGO 's Naphthol Spirits 66/3 is a low aromatic, low end point aliphatic solvent consisting primarily of C9-C11 saturated hydrocarbons. It is hydrotreated to reduce aromatics and olefins. Meets Rule... | |
| CITGO 's Special Naphtholite 66/3 (low aromatic VM&P) is a low boiling aliphatic solvent consisting primarily of C8-C9 saturated hydrocarbons. CITGO 's Special Naphtholite is hydrotreated to reduce aromatics and... | |
| CITGO 's Textile Spirits is a light aliphatic solvent consisting of C6-C7 saturated hydrocarbons. Textile Spirits is a clear colorless, flammable liquid miscible with most common organic solvents and is... | |
| CITGO 's Toluene is a narrow range, low-boiling C7 aromatic hydrocarbon. Toluene is a clear, colorless, flammable liquid that is miscible with most common organic solvents and it has a... | |
| CITGO 's Xylene is a low-boiling aromatic solvent consisting primarily of C8 mixed isomers. Xylene is a clear, colorless, flammable liquid that is miscible with most common organic solvents and... | |
| CITGO Petroleum Corporation's Nonexempt Mineral Spirits is a medium boiling aliphatic solvent consisting primarily of C9 to C12 hydrocarbons. Nonexempt Mineral Spirits is a clear, colorless, combustible liquid miscible with... | |
| CITGO Solvent 500 is a water-white, hydrotreated naphtha that is low in aromatics and odor. Its major uses are in lamp oils, oil and gas production and in formulations requiring... | |
| CITGO'S Hexane is a low-boiling aliphatic solvent consisting primarily of C6 saturated hydrocarbons. Hexane is a clear, colorless, flammable liquid miscible with most common organic solvents and has a light... | |
| CITGO's Lactol Spirits 19300 is a low-boiling aliphatic solvent consisting primarily of C6-C8 hydrocarbons. It is a clear, colorless, flammable liquid miscible with most common organic solvents and has a... | |
| CITGO's Special Lactolite is a low-boiling aliphatic solvent consisting primarily of C6-C8 hydrocarbons. This product is a clear, colorless, flammable liquid that is miscible with most organic solvents and it... |