CITGO Petroleum Corporation Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| CITGO Pacemaker Gas Engine Oil 1000 Series oils are ashless gas engine lubricants fortified with an ashless dispersant, corrosion inhibitor, oxidation inhibitor and antiwear additive package. They are available in... | |
| CITGO Pacemaker Gas Engine Oil 1200 Series oils are premium quality, ashless gas engine oils fortified with a latest generation ashless dispersant additive package in combination with corrosion, oxidation and... | |
| CITGO Pacemaker Gas Engine Oil 1700 Series oils are superior low ash, low phosphorus gas engine oils with a ‘‘state-of-the-art’’ balanced advanced additive package to meet API CD quality performance... | |
| CITGO Pacemaker Gas Engine Oil 935 is non-detergent and is fortified with ashless inhibitors to resist oxidation, corrosion and foaming. It is marketed in a single grade at the point... | |
| CITGO Pacemaker Oils are rust and oxidation (R&O) inhibited oils. They are general purpose lubricants, sometimes described as circulating oils, turbine oils, hydraulic oils or bearing oils. They contain defoamer... | |
| CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protectio nspecifically designed for steel mill applications. | |
| CITGO Pacemaker SD ‘‘Super Demulsibility’’ Oils are high quality circulating lubrication oils, with superior oil/water separation characteristics, oxidation stability, and rust and corrosion protection specifically designed for steel mill applications. | |
| CITGO Pacemaker XL-32 Oil is a superior quality turbine lubricant formulated with a white mineral oil base and an additive system designed for high temperature and long service life in... | |
| CITGO Pacemaker XT-32 Oil is a superior quality turbine lubricant formulated with high quality base oils and an additive system designed for long service life. CITGO Pacemaker XT-32 Oil is... | |
| CITGO Rust-O-Lene LT is a rust preventative oil formulated with effective rust inhibitors and high quality base oils. It exhibits excellent metal wetting and water displacement properties and is designed... | |
| CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent... |