CITGO Petroleum Corporation Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit... | |
| CITGO A/W Hydraulic Oils Super Series are a family of multi-grade hydraulic oils formulated with high quality mineral base stocks, offering excellent oxidation stability, rust protection, foam resistance and low... | |
| CITGO AW 68 Mining Hydraulic Oil is an anti-wear hydraulic and circulating oil formulated with high quality base stocks and thermally stable additive systems. CITGO CITGO AW 68 Mining Hydraulic... | |
| CITGO CITGEAR Standard XD is a multipurpose API GL-4 gear lubricant which uses a sulfurphosphorus additive system. The additives impart some extreme pressure properties but to a lesser degree than... | |
| CITGO CITGEAR Synthetic HD Gear Lubricants are state-of-the-art heavy duty, synthetic gear and bearing lubricants designed for use in manual transmission, transfer cases and differentials of passenger cars, trucks, farm... | |
| CITGO ELO 32 is a superior antiwear hydraulic and circulating fluid specially formulated with high quality base stocks and improved thermally stable additives. This oil offers outstanding resistance to sludge... | |
| CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads... | |
| CITGO FR WG-40XD Hydraulic Fluid is a premium water-glycol type fire-resistant fluid designed to rovide optimum performance in hydraulic systems requiring fire resistance such as those found in steel industry... | |
| CITGO Glycol FR-5046HP is a high pressure polymer thickened water-glycol fluid which gives superior fire-resistance at pressures in excess of 5,000 psi. Pump test results show CITGO Glycol FR-5046HP low... | |
| CITGO Hydraulic/Press Oil 68 is formulated with highly refined, premium base oils and ashless antiwear additive system to provide outstanding protection for demanding press hydraulic systems. CITGO Hydraulic/Press Oil 68... | |
| CITGO HyDurance AW CP Fluid is a premium multigrade anti-wear hydraulic fluid designed for applications where dielectric (insulating) properties are required. CITGO HyDurance AW CP Fluid offers wide temperature range... | |
| CITGO HyDurance AW Fluids are superior antiwear hydraulic and circulating oils specially formulated to provide outstanding resistance to sludge formation, are chemically stable, and exhibit excellent antiwear protection and filterability. | |
| CITGO HyDurance AW NZ Fluids are high performance lubricants formulated with premium base stocks and ashless additives to provide outstanding protection for demanding hydraulic systems, especially those operating in environmentally... | |
| CITGO HyDurance AW Synthetic Fluids are premium ashless synthetic hydraulic fluids formulated with the highest quality synthetic base stocks and additives. These fluids offer outstanding resistance to sludge formation, chemical... | |
| CITGO HyDurance AW/AL HVI Fluids are superior anti-wear and anti-leak, high viscosity index hydraulic and circulating oils specially formulated to provide outstanding performance under wide temperature ranges. They have excellent... | |
| CITGO MGX Fluid is a water emulsifying gear/transmission lubricant formulated with highly refined paraffinic base oils. It is specifically designed to satisfy the performance requirements of Joy Technologies, Inc. transmission... | |
| CITGO Premium (LS) Gear Oil is a multipurpose, ‘‘limited slip’’ automotive gear lubricant. Selected additives impart extreme pressure properties which protect automotive gears operated under the most severe service conditions... | |
| CITGO Premium Gear Oils (MP) are multipurpose gear lubricants whose high performance level is obtained by using a sulfur-phosphorus additive system. The selected additives impart extreme pressure properties to protect... | |
| CITGO QuatraSyn Synthetic Transmission Fluid is the next generation in automatic transmission fluids. QuatraSyn is engineered to offer extended service intervals and remain stable under extremely severe operating conditions. CITGO... | |
| CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection... | |
| CITGO SynDurance All Seasons Heavy-Duty Transmission Fluid is a new generation, full synthetic, multigrade, transmission fluid designed for heavy-duty construction equipment with powershift transmissions, hydraulic systems, final drives and wet... | |
| CITGO SynDurance High-Efficiency Hydraulic Oil is formulated with premium paraffinic base oils and antiwear additives to provide outstanding protection for demanding systems. This oil offers outstanding resistance to sludge formation,... | |
| CITGO Synthetic Gear Lubricants are heavy-duty, synthetic gear and bearing lubricants designed for use in manual transmissions, transfer cases and differential axles of trucks, farm tractors, construction, passenger cars and... | |
| CITGO TRANSGARD ATF+4 is a full synthetic automatic transmission fluid recommended foru se in Chrysler vehicles. It has been extensively tested and approved by Chrysler under material specification MS-9602. CITGO... | |
| CITGO TRANSGARD ATF, MERCON V is an advanced extended life automatic transmission fluid designed for Ford transmissions and transaxles. This product may also be used in automatic transmission units that... | |
| CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to... | |
| CITGO TRANSGARD Heavy-Duty Transmission Fluids are new generation Allison C-4 and CAT TO-4 transmission and drivetrain fluids. They are designed for heavy-duty construction equipment powershift transmissions, final drives and wet... | |
| CITGO TRANSGARD Multi-Purpose ATF is an automatic transmission fluid designed for electronically controlled transmissions. This product is specifically designed for use in General Motors transmissions calling for DEXRON®-III, DEXRON-IIE and... | |
| CITGO TRANSGARD Synthetic Blend Multi-Vehicle ATF contains the highest quality synthetic and mineral oil base stocks combined with a state of the art additive system to provide superior performance in... | |
| CITGO TRANSGARD Torque Converter Fluid 250 is a special SAE 10W viscosity grade, high performance torque converter fluid for use in automotive and industrial torque converters and powershift type transmissions. | |
| CITGO TRANSGARD Tractor Hydraulic Fluids (including CITGO TRANSGARD Lo-Temp Tractor Hydraulic Fluid) are multifunctional tractor hydraulic/transmissi on fluids which perform the following functions: • Lubricate the transmission, differential and final... | |
| This lubricant is designed for some manually operated transmissions and spiral-bevel axles operating under mild conditions. CITGO Regular Gear Oil is made from high quality mineral oil and selected inhibitors. | |
| This product is a red-dyed automatic transmission fluid meeting all of the requirements of Ford Specification M2C33-F, and is qualified and approved by Ford Motor Company. CITGO TRANSGARD ATF, Type... |