CITGO Petroleum Corporation Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| CITGO CIM Lubricant 1 Grease is a Calcium Stearate lube formulated with a proprietary dispersion that provides a solid film lubricant barrier. The consistency allows for the ease of application... | |
| CITGO Lithoplex CM and Lithoplex HM greases provide outstanding protection in construction and mining applications where exceptional wear protection is required. These premium quality Lithium Complex greases contain Molybdenum Disulfide... | |
| CITGO Lithoplex MP Greases represent the latest technology in greases. These Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more suitable... | |
| CITGO Lithoplex PM Grease is designed to provide outstanding performance in industrial applications. This product provides excellent protection in severe applications of plain and rolling bearings that operate in mild... | |
| CITGO Lithoplex Red MP Grease represents the latest technology in greases. This Lithoplex grease contains extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. It is more... | |
| CITGO Lithoplex ST Greases represent the latest technology in greases. These Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more suitable... | |
| CITGO OverDrive HD Grease is designed for applications where outstanding protection is required. With engine oil drain and relubrication intervals being extended, it is important to use a grease that... | |
| CITGO Premium Lithium EP Greases are premium quality, lithium-12 greases containing extreme pressure, antiwear, antioxidant and anticorrosion additives. These greases are formulated with high quality base stocks. CITGO Premium Lithium... | |
| CITGO Summer Railroad Curve Grease No. 1 and CITGO Winter Railroad Curve Grease No. 0 are Anhydrous Calcium thickened greases formulated with graphite to provide outstanding wear resistance. Excellent Flow... | |
| CITGO SUPERGARD Marine Plus Grease is a smooth but tacky blue grease with outstanding water resistance. It is designed to provide excellent lubrication for greased chassis points and other wet-environment... | |
| CITGO SynDurance ST Synthetic Greases are scientifically engineered high performance greases designed for a wide variety of heavy duty applications. They are formulated with a high quality lithium complex thickener... | |
| CITGO UltraLife CSEP 5M Grease is an advanced calcium sulfonate complex grease engineered to provide outstanding EP (Extreme Pressure) performance, and superior corrosion protection in a variety of high temperature... | |
| The CITGO Lithoplex RT Greases represents the latest technology in greases. The Lithoplex greases contain extreme pressure (EP) additives, anti-wear (AW) additives, oxidation inhibitors, and corrosion inhibitors. They are more... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAO’s in greases and is recommended for extended service applications; reducing operating costs and extending component life. It... | |
| The CITGO SynDurance product line represents the latest in technology using synthetic PAOs in greases and is recommended for extended service applications; reducing operating costs and extending component life. The... |