CITGO Petroleum Corporation Industrial Gas Engine Oil Pacemaker® GEO 1600 Series

Description
CITGO Pacemaker Gas Engine Oil 1600 Series oils are superior low ash, low phosphorus gas engine oils with a balanced advanced additive package to meet API CD quality performance and non-selective catalytic converter requirements. These new generation oils deliver a superior level of cleanliness—with excellent wear protection with a low ash formula that complies with manufacturers’ warranties. Formulated with the latest generation additives and highest quality base stocks available, CITGO Pacemaker Gas Engine Oil 1600 Series oils are unsurpassed in performance.
Description
CITGO Pacemaker Gas Engine Oil 1600 Series oils are superior low ash, low phosphorus gas engine oils with a balanced advanced additive package to meet API CD quality performance and non-selective catalytic converter requirements. These new generation oils deliver a superior level of cleanliness—with excellent wear protection with a low ash formula that complies with manufacturers’ warranties. Formulated with the latest generation additives and highest quality base stocks available, CITGO Pacemaker Gas Engine Oil 1600 Series oils are unsurpassed in performance.
Datasheet
Datasheet Summary
Powered by GS/AI

CITGO Pacemaker® GEO 1600 Series is a line of low ash, low phosphorus stationary natural gas engine oils designed for high performance in various engine applications. These oils feature a balanced advanced additive package that enhances cleanliness and provides excellent wear protection, complying with manufacturers' warranties and non-selective catalytic converter requirements. The oils are formulated with high-quality base stocks and advanced additives, including special dispersants and detergents that help maintain engine cleanliness and longevity. They effectively control deposits, minimize wear on critical engine components, and retain total base number (TBN) to neutralize combustion acids. Additionally, they are suitable for a wide range of engines operating on natural or synthetic gas, including those from manufacturers such as Caterpillar, Waukesha, and Cummins. The series includes different SAE grades, such as 15W-40, 30, and 40, each with specific properties like viscosity and flash point, making them adaptable for various operational conditions. The oils also exhibit good low-temperature fluidity, particularly the SAE 40 grade, which is beneficial in applications requiring a monograde oil.

Datasheet Summary
Powered by GS/AI

CITGO Pacemaker® GEO 1600 Series is a line of low ash, low phosphorus stationary natural gas engine oils designed for high performance in various engine applications. These oils feature a balanced advanced additive package that enhances cleanliness and provides excellent wear protection, complying with manufacturers' warranties and non-selective catalytic converter requirements. The oils are formulated with high-quality base stocks and advanced additives, including special dispersants and detergents that help maintain engine cleanliness and longevity. They effectively control deposits, minimize wear on critical engine components, and retain total base number (TBN) to neutralize combustion acids. Additionally, they are suitable for a wide range of engines operating on natural or synthetic gas, including those from manufacturers such as Caterpillar, Waukesha, and Cummins. The series includes different SAE grades, such as 15W-40, 30, and 40, each with specific properties like viscosity and flash point, making them adaptable for various operational conditions. The oils also exhibit good low-temperature fluidity, particularly the SAE 40 grade, which is beneficial in applications requiring a monograde oil.

Suppliers

Company
Product
Description
Supplier Links
Industrial Gas Engine Oil - Pacemaker® GEO 1600 Series - CITGO Petroleum Corporation
Houston, TX, USA
Industrial Gas Engine Oil
Pacemaker® GEO 1600 Series
Industrial Gas Engine Oil Pacemaker® GEO 1600 Series
CITGO Pacemaker Gas Engine Oil 1600 Series oils are superior low ash, low phosphorus gas engine oils with a balanced advanced additive package to meet API CD quality performance and non-selective catalytic converter requirements. These new generation oils deliver a superior level of cleanliness—with excellent wear protection with a low ash formula that complies with manufacturers’ warranties. Formulated with the latest generation additives and highest quality base stocks available, CITGO Pacemaker Gas Engine Oil 1600 Series oils are unsurpassed in performance.

CITGO Pacemaker Gas Engine Oil 1600 Series oils are superior low ash, low phosphorus gas engine oils with a balanced advanced additive package to meet API CD quality performance and non-selective catalytic converter requirements. These new generation oils deliver a superior level of cleanliness—with excellent wear protection with a low ash formula that complies with manufacturers’ warranties.

Formulated with the latest generation additives and highest quality base stocks available, CITGO Pacemaker Gas Engine Oil 1600 Series oils are unsurpassed in performance.

Supplier's Site Datasheet

Technical Specifications

  CITGO Petroleum Corporation
Product Category Industrial Lubricants
Product Number Pacemaker® GEO 1600 Series
Product Name Industrial Gas Engine Oil
Type Fluid / Oil
Unlock Full Specs
to access all available technical data

Similar Products

AERZEN Special Oils - Special Oil GD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
Use Temperature 50 to 140 F (10 to 60 C)
View Details
Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Fluid / Oil
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Greaseless lubrication that stops anything from sticking. Will not gum or form unwanted residues - A 9L80-0616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Functions Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone
View Details