CITGO Petroleum Corporation Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| CITGO Autokut AS Series of transparent metal removal oils are highly active fluids designed for the most severe machining operations. Citgo Autokut AS series is available in four different viscosity... | |
| CITGO Autokut Extrusion Oil is a heavy duty fluid designed for a variety of metal forming and othe rmetalworking operations. • Contains advanced lubrication and anti-weld components • Compatible with... | |
| CITGO Autokut IS Series of non-staining metal removal oils are designed for machining non-ferrous metals and many ferrous metals. CITGO Autokut IS Series are available in two viscosity grades to... | |
| CITGO Autokut Tri-Purpose is a transparent, non-corrosive, multi-purpose cutting oil. It is equally effective for use as a cutting oil and as a lubricant in screw machines and other automatic... | |
| CITGO CITCOOL 33 Concentrate is a heavy-duty synthetic coolant designed to be diluted in water to the proper concentrations to afford excellent operations in high-performance machining. • Balanced lubricity and... | |
| CITGO CITCOOL SS-GP is a general purpose, semi-translucent, low oil content, semi-synthetic fluid designed for dilution in water to produce a metalworking coolant for use in a variety of general... | |
| CITGO CITCOOL SS-HD is a water extendable semi-synthetic coolant recommended for heavy-duty applications. The product is suitable for job shops where one coolant is needed to machine a variety of... | |
| CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and... | |
| CITGO Trukut GP 205 is a conventional general purpose cutting fluid designed to be readily mixed with water to form a stable emulsion. Designed for a variety of machining operations,... | |
| CITGO Trukut HD 220 is a heavy-duty cutting and grinding fluid designed to be diluted with water to form an emulsion. It is recommended for use on ferrous and non-ferrous... | |
| CITGO Tul-Kut Oil Base is a special additive concentrate designed for fortifying cutting oils in the field. It consists of a sulfurized fat of controlled reactivity. CITGO Tul-Kut Oil Base... |