Sauereisen, Inc. Datasheets for Thermal Compounds and Thermal Interface Materials
Thermal compounds and thermal interface materials form a thermally conductive layer on a substrate, between components or within a finished product.
Thermal Compounds and Thermal Interface Materials: Learn more
| Product Name | Notes |
|---|---|
| Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed... | |
| Sauereisen Aluseal Adhesive Cement No. 2 is a ceramic cement paste offering good bond strength and thermal shock resistant properties for assembling, sealing and cementing porcelain, glass, metal and other... | |
| Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications including assembling, sealing, insulating and cementing of ceramics, porcelain, metal,... | |
| Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied... | |
| Sauereisen Electric Insulating Cement No. 12 is an inorganic cement used for applications requiring high dielectric strength and volume resistivity through 2200oF. No. 12 offers low shrinkage and coefficient of... | |
| Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a... | |
| Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica,... | |
| Sauereisen Electrical Cement No. DW-30 is an inorganic, chemically-setting, magnesium oxide base material which develops a slight expansion while hardening into a porcelain-like body. Since Sauereisen No. DW-30 is dimensionally... | |
| Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject... | |
| Sauereisen Flotemp Cement No. 4 is used for potting applications where high electrical insulation and thermal conductivity are required. No. 4 is specially formulated to limit the wicking nature of... | |
| Sauereisen Insa-Lute Adhesive Cement No. 1 is specified throughout the automotive, appliance and assembly industries for bonding, insulating, and encapsulating applications. A thermally conductive and electrically insulating cement paste, the... | |
| Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include... | |
| Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is... | |
| Sauereisen Low Expansion Cement No. 29 is an inorganic cement used for embedding heating elements, insulating thermocouples, coating resistors and coils, and mechanically sealing parts where high resistance to electricity,... | |
| Sauereisen Plastic Porcelain No. 30 is an inorganic, chemically-setting, magnesium oxide base material which expands slightly while hardening to a porcelain-like body. No. 30 is used for assembling silverware and... | |
| Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling,... | |
| Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used... | |
| Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to... | |
| Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications... |