Sauereisen, Inc. Datasheets for Leveling and Filling Compounds
Leveling and filling compounds are used to level surfaces, fill cavities, and shim or set machinery. They often have filling and sealing properties.
Leveling and Filling Compounds: Learn more
| Product Name | Notes |
|---|---|
| ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge... | |
| Hi-Build Filler Compound No. 209HB is an epoxy material specifically designed to refinish large surfaces and open joints within concrete. No. 209HB provides a smooth finish and appropriate bonding surface... | |
| Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; | |
| Sauereisen Epoxy Expansion Joint Compounds are used to provide a durable joint filler. They maintain excellent flexibility. The materials are 100% solids, pourable epoxies designed to effectively absorb the shock... | |
| Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing... | |
| Sauereisen Filler Compound No. 209 is an epoxy formulation specifically designed to fill voids, irregularities, and air pockets in concrete. The filler compound provides a smooth surface for the application... | |
| Sauereisen Underlayment No. F-120 is a fast-setting, high early strength, Portland based resurfacing material available in three formulations - Trowelable, Castable or Gunite. Selection of material is dependent upon concrete... | |
| Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior... | |
| Sauereisen Urethane Filler Compound No. 309 is an urethane formulation specifically designed to fill voids, irregularities, and air pockets in concrete. The filler compound provides a uniform surface for the... | |
| SubstrateResurfacerT M No. F-121 by Sauereisen is a high strength substrate repair material and waterproofing barrier for prevention of inflow and infiltration in concrete or brick manholes. SubstrateResurfacerT M is... |