Sauereisen, Inc. Datasheets for Specialty Cement, Concrete, and Mortar
Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic bonds, hot melting, and multiple component binder systems.
Specialty Cement, Concrete, and Mortar: Learn more
| Product Name | Notes |
|---|---|
| Electrical Potting Cement No. 76 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. | |
| FibreCreteTM - Epoxy NovolaK No. 218 is a fiber-reinforced, chemically-resistant , 100% solids, epoxy novolak lining system used to protect concrete and steel from chemical and physical abuse. The interlocking... | |
| FibreCreteTM - General Purpose No. 203 is a fiber-reinforced, chemically-resistant , 100% solids, epoxy lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber... | |
| FibreCreteTM Chemical and Food Grade No. 204 is a fiber-reinforced and chemically- resistant epoxy lining system used to protect concrete and steel from chemical and physical abuse. The interlocking fiber... | |
| Sauereisen Acid-Alk Cement No. 33 - Mortar Grade is the original one-part, chemical-setting, inorganic, modified silicate base cement. Supplied in powder form, No. 33 - Mortar Grade is mixed with... | |
| Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a... | |
| Sauereisen Acidproof Concrete No. 54 SG - Structural Grade is a potassium silicate castable refractory for chemical resistant construction of sumps, dikes, containment pads, trenches, walls and other structural support... | |
| Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion... | |
| Sauereisen Corrosion-Resisting Mortar No. 65 is a completely inorganic, potassium silicate base mortar for bonding acidproof brick or tile used in the construction of industrial chimneys, stacks, tanks, kilns and... | |
| Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may... | |
| Sauereisen Epoxy NovolaK Mortar/Setting Bed is a three-component material used for bonding chemical-resistant masonry units. No. 25 is available in 3 versions. The standard grade is combined with brick or... | |
| Sauereisen Epoxy NovolaK Polymer Concrete No. 265 is a castable for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 265... | |
| Sauereisen Epoxy Polymer Concrete No. 165 is a castable material for the chemical-resistant construction of sumps, dikes, containment areas, trenches, walls, floors, and structural support columns or bases. No. 165... | |
| Sauereisen Epoxy Setting Bed No. 26 is used as a bed joint for chemical-resistant masonry units and quarry tile in dairies, breweries, bottling plants, wineries, bakeries, distilleries, food processing plants,... | |
| Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable... | |
| Sauereisen Furan Resin Mortar/Grout No. 21C is a two-component, 100% carbon- filled bonding material for chemical resistant masonry units and quarry tile. No. 21C and chemical-resistant masonry units used with... | |
| Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. | |
| Sauereisen Nos. 600 and 610 Sulfur Based Mortars are used in the construction of floors, trenches, sumps and tanks in steel mills, mines, metal finishing and chemical processing plants. They... | |
| Sauereisen NovoGrout No. 25 WW is a three-component water washable epoxy novolak grout for bonding chemical resistant masonry units. The No. 25 WW combined with brick or tile offers rapid... | |
| Sauereisen NovolaK Vinyl Ester Polymer Concrete No. 465 is a castable for the construction of chemical-resistant sumps, dikes, containment areas, trenches, walls, and structural support columns or bases. No. 465... | |
| Sauereisen SewerGard No. 210 is an aggregate-filled epoxy material. This lining system is specifically designed to protect concrete surfaces of municipal wastewater treatment structures and collection systems from chemical attack... | |
| Sauereisen SewerGardTM No. 210RS is a rotary spray-applied material specifically designed to protect concrete and steel surfaces of municipal wastewater treatment structures from chemical attack and physical abuse. The application... | |
| Sauereisen SewerGardTM No. 210S is a fiber-filled, spray-applied material specifically designed to protect concrete and steel surfaces of municipal wastewater treatment structures from chemical attack and physical abuse. No. 210S's... | |
| Sauereisen SewerSealTM No. F-170 is a high strength, corrosion-resistant cementitious resurfacing and water infiltration barrier for application in wastewater structures. It is a 100% calcium aluminate based product that will... | |
| Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the... | |
| Sauereisen Vinyl Ester FibreLine No. 440 is a fiber-filled lining used for the chemical- resistant construction or rehabilitation of structures common to the power, pulp & paper, and petrochemical industries. | |
| Sauereisen Vinyl Ester Mortar No. 400 is used in the construction of floors, sumps, trenches, tanks, vessels and bleach towers in chemical processing; food & beverage plants; dairies; laboratories; textile,... | |
| Sauereisen Vinyl Ester Polymer Concrete No. 410 is a vinyl ester castable for chemical-resistant construction of sumps, dikes, containment areas, trenches, walls and other structural support columns or bases. No. | |
| The Sauereisen Fast-Trak Lining Series is a fiber-reinforced lining system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance... |