Sauereisen, Inc. Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates from chemical and physical abuse. No. 230 is designed for cold... | |
| Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates from chemical and physical abuse. No. 230 is designed for cold... | |
| ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical properties. | |
| Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive... | |
| Conductive FibreCrete is an electrically conductive,100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties. The fiber-reinforced... | |
| ConducTop SL No. 1313 is a seamless, self-leveling epoxy monolithic that provides a conductive or dissipative flooring system for concrete, vinyl tile and similar surfaces. ConducTop SL exhibits an extremely... | |
| ConoCrete - Chemical & Food Grade No. 115 is a chemically-resistant , 100% solids, aggregate-filled, epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from... | |
| ConoCrete - Epoxy NovolaK No. 118 is a chemically-resistant , 100% solids, aggregate-filled, novolak epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical... | |
| ConoCrete - General Purpose No. 101 is a chemically-resistant , 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from... | |
| ConoGlaze - Epoxy NovolaK No. 228 is a chemically-resistant , 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as... | |
| ConoGlaze - General Purpose No. 201 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a... | |
| ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or... | |
| Sauereisen ConoSpread - Chemical & Food Grade No. 256 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and... | |
| Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and... | |
| Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material... | |
| Sauereisen ConoSpread - Epoxy NovolaK No. 264 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and diverse chemical... | |
| Sauereisen ConoThane Glaze provides outstanding gloss and color retention along with excellent resistance to abrasion and chemicals, including solvents. This product matches the performance of baked finishes and may be... | |
| Sauereisen Self-Leveling Epoxy No.202SL is a self-leveling coating system for flooring applications. This product offers excellent application properties and is an deal chemical-resistant flooring material for areas where traffic is... | |
| Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is... | |
| Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is... | |
| Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as... | |
| Sauereisen VEGlaze No. 472 is a coating used for the chemical-resistant construction of sumps, ducts, containment areas, trenches, walls, and other support columns or bases. VEGlaze may be used as... | |
| Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond... | |
| The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to... | |
| The Sauereisen Hot-Applied Membrane System includes Primer No. 47 and Asphaltic Membrane No. 85. These products are installed as a system to form a flexible acid- alkali-, and water-resistant barrier... |