Sauereisen, Inc. Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| ConoGlaze - Epoxy NovolaK No. 228 is a chemically-resistant , 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as... | |
| ConoGlaze - General Purpose No. 201 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a... | |
| ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or... | |
| Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and... | |
| Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is... | |
| Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as... | |
| Sauereisen VEGlaze No. 472 is a coating used for the chemical-resistant construction of sumps, ducts, containment areas, trenches, walls, and other support columns or bases. VEGlaze may be used as... | |
| The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to... |