Sauereisen, Inc. Datasheets for Refractory Cements and Raw Materials
Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures.
Refractory Cements and Raw Materials: Learn more
| Product Name | Notes |
|---|---|
| Electrical Potting Cement No. 76 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. | |
| Sauereisen Acidproof Concrete No. 54 - with almost a half century of successful, varied service - is the original acid-resistant material for gunite construction. For those applications that require a... | |
| Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion... | |
| Sauereisen Electrical Refractory Cement No. 75 is a castable, hydraulically-settin g cement used as a bonding mortar or refractory coating for high-temperature assembling, encapsulating and potting applications. No. 75 may... | |
| Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the... |