Sauereisen, Inc. Datasheets for Floor Coatings
Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more
| Product Name | Notes |
|---|---|
| Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates from chemical and physical abuse. No. 230 is designed for cold... | |
| Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates from chemical and physical abuse. No. 230 is designed for cold... | |
| ConductCoat No. 2383 is a seamless, epoxy monolithic that provides a conductive or dissipative flooring system. ConductCoat exhibits a durable, high gloss finish that maintains its electrical properties. | |
| Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive... | |
| Conductive FibreCrete is an electrically conductive,100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties. The fiber-reinforced... | |
| ConducTop SL No. 1313 is a seamless, self-leveling epoxy monolithic that provides a conductive or dissipative flooring system for concrete, vinyl tile and similar surfaces. ConducTop SL exhibits an extremely... | |
| ConoCrete - Chemical & Food Grade No. 115 is a chemically-resistant , 100% solids, aggregate-filled, epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from... | |
| ConoCrete - Epoxy NovolaK No. 118 is a chemically-resistant , 100% solids, aggregate-filled, novolak epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from chemical... | |
| ConoCrete - General Purpose No. 101 is a chemically-resistant , 100% solids, aggregate-filled, general purpose epoxy floor system. It is ideal for resurfacing old and protecting new concrete floors from... | |
| ConoGlaze - Epoxy NovolaK No. 228 is a chemically-resistant , 100% solids, epoxy novolak coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as... | |
| ConoGlaze - General Purpose No. 201 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a... | |
| ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant , 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or... | |
| Sauereisen ConoSpread - Chemical & Food Grade No. 256 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and... | |
| Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and... | |
| Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material... | |
| Sauereisen ConoSpread - Epoxy NovolaK No. 264 is a versatile epoxy flooring system catering to standard pour and spread application methods. This product offers excellent application properties and diverse chemical... | |
| Sauereisen Self-Leveling Epoxy No.202SL is a self-leveling coating system for flooring applications. This product offers excellent application properties and is an deal chemical-resistant flooring material for areas where traffic is... | |
| Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is... | |
| Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is... | |
| Sauereisen SewerGard Glaze No. 210G is a protective coating specifically formulated for municipal wastewater environments. SewerGard Glaze provides a chemical-resistant barrier for concrete and steel. It may also serve as... | |
| The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to... | |
| The Sauereisen Hot-Applied Membrane System includes Primer No. 47 and Asphaltic Membrane No. 85. These products are installed as a system to form a flexible acid- alkali-, and water-resistant barrier... |