Sauereisen Aluseal Adhesive Cement No. 2 is a ceramic cement paste offering good bond strength and thermal shock
resistant properties for assembling, sealing and cementing porcelain, glass, metal and other materials. Its fine particle size
and excellent flow characteristics make No. 2 a good candidate for those applications where an inorganic bond is required
between component parts and only small clearances are available.
No. 2 exhibits good coating properties. Thin film sections have shown exceptional flexural and tensile strength for a ceramic adhesive. Sauereisen No. 2 is supplied as a ready-mixed paste and may be applied by brushing, dipping or spraying.
No. 2 is suitable for use on production lines with mechanical dispensers or applicators because it will not harden in the equipment during normal operation.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | No. 2 |
| Product Name | Aluseal Adhesive Cement |
| Cure / Technology | Air Setting / Film Drying; Single Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Ceramic, Glass; Metal |
| Chemical System | Ceramic |
| Composition | Unfilled |