Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are
desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is ideal for potting applications subject to
high temperature and/or thermal shock. Formulated as an alumina-filled cement, Insultemp Cement No. 10 is non-corrosive and compatible for applications with
ceramics, glass and most metals. The material is supplied in Powder form and mixes with water to form a cement paste.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | No. 10 |
| Product Name | Insultemp Cement |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Powder; Die Bonding Adhesives |
| Cure / Technology | Chemically Set |
| Chemical System | Ceramic |
| Composition | Unfilled |