Sauereisen, Inc. Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied... | |
| Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a... | |
| Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica,... | |
| Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include... | |
| Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling,... | |
| Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used... |