Sauereisen Plastic Porcelain No. 30 is an inorganic, chemically-setting, magnesium oxide base material which expands slightly
while hardening to a porcelain-like body. No. 30 is used for assembling silverware and cutlery, insulating lead wires
on electrical fixtures and sealing conduits to prevent the spread of explosive gas.
A thermally conductive and electrically insulating cement, it resembles a durable ceramic upon curing and will resist high
temperatures. The expanding curing property makes No. 30 a good candidate for potting applications and for filling other hollow cavities.
Cement No. 30 is supplied in a powder form and is mixed with water to apply. Due to its inorganic composition, Plastic Porcelain Cement is very stable and will neither outgas, nor cause skin irritations like many other adhesives.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | No. 30 |
| Product Name | Plastic Porcelain |
| Cure / Technology | Air Setting / Film Drying; Chemically Set |
| Type / Form | Powder |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic; Wood |
| Chemical System | Ceramic |
| Composition | Unfilled |