Sauereisen, Inc. Datasheets for Encapsulants and Potting Compounds
Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more
| Product Name | Notes |
|---|---|
| ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge... | |
| Sauereisen Cement No. 31 is a white, porcelain-like cement that is widely used throughout industry in a variety of applications including assembling, sealing, insulating and cementing of ceramics, porcelain, metal,... | |
| Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied... | |
| Sauereisen Electric Insulating Cement No. 12 is an inorganic cement used for applications requiring high dielectric strength and volume resistivity through 2200oF. No. 12 offers low shrinkage and coefficient of... | |
| Sauereisen Electric Refractory Cement No. 350 is a chemically-setting inorganic cement specified for high temperature bonding applications. The product is supplied as a two-component sodium silicate cement consisting of a... | |
| Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica,... | |
| Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject... | |
| Sauereisen Flotemp Cement No. 4 is used for potting applications where high electrical insulation and thermal conductivity are required. No. 4 is specially formulated to limit the wicking nature of... | |
| Sauereisen Insa-Lute Hi Temp Cement No. 7 is a sodium silicate adhesive cement used by leading electrical manufacturers. The cement exhibits outstanding resistance to heat and electricity. Typical applications include... | |
| Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is... | |
| Sauereisen Low Expansion Cement No. 29 is an inorganic cement used for embedding heating elements, insulating thermocouples, coating resistors and coils, and mechanically sealing parts where high resistance to electricity,... | |
| Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling,... | |
| Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used... | |
| Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to... | |
| Sauereisen Underlayment No. F-120 is a fast-setting, high early strength, Portland based resurfacing material available in three formulations - Trowelable, Castable or Gunite. Selection of material is dependent upon concrete... | |
| Sauereisen Universal Block Filler No. 509 is a moist-cured urethane formulation specifically designed to fill small voids, irregularities, and air pockets in concrete. No. 509 provides a smooth surface prior... | |
| Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications... |