Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing
applications common to electrical equipment. It is ideal for coating molds and forms used to produce special shapes and patterns. No. 33S is supplied in powder form and need only be mixed with water to apply.
| Sauereisen, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | No. 33S |
| Product Name | Sealing Cement |
| Cure / Technology | Air Setting / Film Drying; Chemically Set |
| Type / Form | Powder |
| Substrate Compatibility | Ceramic, Glass; Metal; Porous Surfaces |
| Chemical System | Ceramic |
| Composition | Unfilled |